Design Features
Supports up to 23 Engineering Units (including one User Defined)
Two programmable Totalizers (main and pilot) indicate total liquid volume
Programmable High and low Flow Alarm limits with preset delay interval
Programmable High and low Temperature Alarm limits with preset delay interval (optional)
Two sets of user programmable optically isolated outputs
User selectable (via jumpers) analog 0-5 Vdc or 4-20mA flow and temperature (optional) outputs
Flow Pulse output (3.3Vdc CIMOS)
Digital Interface (RS-232 or RS-485)
Multi-Drop Capability of up to 256 units (RS-485 option)
Extensive Self Diagnostic with LCD (optional) indication
Local key pad and 2x16 characters LCD display with adjustable back light (optional)
Enclosure weather tight to IP65 standards
Free AALBORG configuration and calibration software (RS-232/RS-485)
Aalborg Instruments
Done
Datasheet
Description
Design Features
Supports up to 23 Engineering Units (including one User Defined)
Two programmable Totalizers (main and pilot) indicate total liquid volume
Programmable High and low Flow Alarm limits with preset delay interval
Programmable High and low Temperature Alarm limits with preset delay interval (optional)
Two sets of user programmable optically isolated outputs
User selectable (via jumpers) analog 0-5 Vdc or 4-20mA flow and temperature (optional) outputs
Flow Pulse output (3.3Vdc CIMOS)
Digital Interface (RS-232 or RS-485)
Multi-Drop Capability of up to 256 units (RS-485 option)
Extensive Self Diagnostic with LCD (optional) indication
Local key pad and 2x16 characters LCD display with adjustable back light (optional)
Enclosure weather tight to IP65 standards
Free AALBORG configuration and calibration software (RS-232/RS-485)
Design Features
Supports up to 23 Engineering Units (including one User Defined)
Two programmable Totalizers (main and pilot) indicate total liquid volume
Programmable High and low Flow Alarm limits with preset delay interval
Programmable High and low Temperature Alarm limits with preset delay interval (optional)
Two sets of user programmable optically isolated outputs
User selectable (via jumpers) analog 0-5 Vdc or 4-20mA flow and temperature (optional) outputs
Flow Pulse output (3.3Vdc CIMOS)
Digital Interface (RS-232 or RS-485)
Multi-Drop Capability of up to 256 units (RS-485 option)
Extensive Self Diagnostic with LCD (optional) indication
Local key pad and 2x16 characters LCD display with adjustable back light (optional)
Enclosure weather tight to IP65 standards
Free AALBORG configuration and calibration software (RS-232/RS-485)
Design Features
Supports up to 23 Engineering Units (including one User Defined)
Two programmable Totalizers (main and pilot) indicate total liquid volume
Programmable High and low Flow Alarm limits with preset delay interval
Programmable High and low Temperature Alarm limits with preset delay interval (optional)
Two sets of user programmable optically isolated outputs
User selectable (via jumpers) analog 0-5 Vdc or 4-20mA flow and temperature (optional) outputs
Flow Pulse output (3.3Vdc CIMOS)
Digital Interface (RS-232 or RS-485)
Multi-Drop Capability of up to 256 units (RS-485 option)
Extensive Self Diagnostic with LCD (optional) indication
Local key pad and 2x16 characters LCD display with adjustable back light (optional)
Enclosure weather tight to IP65 standards
Free AALBORG configuration and calibration software (RS-232/RS-485)