Aalborg Instruments Single Tube Flow Meter S11A1T*0

Description
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats
Description
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats
Datasheet
Datasheet Summary
Powered by GS/AI

The Single Tube Flow Meter, model S11A1T*0, from Aalborg Instruments is designed for applications requiring frequent tube changes. It features the TUBELOK,Ñ¢ design, which simplifies the installation and replacement of flow tubes, making it convenient for users who need to clean or switch tubes regularly. The meter is equipped with rib-guided or fluted metering tubes that provide stable and accurate readings, and it includes a magnifier lens in the front shield to enhance reading resolution. This flow meter offers built-in valve options, including high precision metering valves (MFV,Ñ¢) and standard needle valves (CV,Ñ¢), allowing for tailored flow control based on application needs. The standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The flow range is a minimum of 10:1 with one float and better than 20:1 with two floats. It can operate at a maximum pressure of 200 psig (13.8 bars) and a maximum temperature of 250 °F (121 °C). Constructed from heavy-walled borosilicate glass for the flow tubes and various materials for floats, including glass and stainless steel, the meter is available with different mounting fittings. It features 1/8" NPT female inlet and outlet connections, with optional fittings available. The design allows for panel or bench mounting, making it versatile for different installation environments.

Datasheet Summary
Powered by GS/AI

The Single Tube Flow Meter, model S11A1T*0, from Aalborg Instruments is designed for applications requiring frequent tube changes. It features the TUBELOK,Ñ¢ design, which simplifies the installation and replacement of flow tubes, making it convenient for users who need to clean or switch tubes regularly. The meter is equipped with rib-guided or fluted metering tubes that provide stable and accurate readings, and it includes a magnifier lens in the front shield to enhance reading resolution. This flow meter offers built-in valve options, including high precision metering valves (MFV,Ñ¢) and standard needle valves (CV,Ñ¢), allowing for tailored flow control based on application needs. The standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The flow range is a minimum of 10:1 with one float and better than 20:1 with two floats. It can operate at a maximum pressure of 200 psig (13.8 bars) and a maximum temperature of 250 °F (121 °C). Constructed from heavy-walled borosilicate glass for the flow tubes and various materials for floats, including glass and stainless steel, the meter is available with different mounting fittings. It features 1/8" NPT female inlet and outlet connections, with optional fittings available. The design allows for panel or bench mounting, making it versatile for different installation environments.

Suppliers

Company
Product
Description
Supplier Links
Single Tube Flow Meter - S11A1T*0 - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Flow Meter
S11A1T*0
Single Tube Flow Meter S11A1T*0
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats

Design Features

  • TUBELOK™ design simplifies installation and replacement of tubes
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
  • interchangeable flow tubes and floats
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number S11A1T*0
Product Name Single Tube Flow Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Liquid Flow Meters - Milli_5 - IMI Life Science
Specs
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC500EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details