Aalborg Instruments Single Tube Flow Meter S16B3V*0

Description
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats
Datasheet
Description
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Tube Flow Meter - S16B3V*0 - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Flow Meter
S16B3V*0
Single Tube Flow Meter S16B3V*0
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats

Design Features

  • TUBELOK™ design simplifies installation and replacement of tubes
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
  • interchangeable flow tubes and floats
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number S16B3V*0
Product Name Single Tube Flow Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data