Aalborg Instruments PWM Paddlewheel Meter PWM10

Description
Design Features Flow meters for liquid flow applications Jewel bearings allow for very low minimum flow rates Easy to install and operate Mounted horizontally or vertically Only one moving part Flow indication via transparent acrylic cover Versatile square wave signal Female NPT ports Multiparameter: Flow and temperature outputs. Platinum RTD option Polypropylene and chemically resistant PVDF models
Datasheet
Description
Design Features Flow meters for liquid flow applications Jewel bearings allow for very low minimum flow rates Easy to install and operate Mounted horizontally or vertically Only one moving part Flow indication via transparent acrylic cover Versatile square wave signal Female NPT ports Multiparameter: Flow and temperature outputs. Platinum RTD option Polypropylene and chemically resistant PVDF models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Paddlewheel Meter - PWM10 - Aalborg Instruments
Orangeburg, NY, USA
PWM Paddlewheel Meter
PWM10
PWM Paddlewheel Meter PWM10
Design Features Flow meters for liquid flow applications Jewel bearings allow for very low minimum flow rates Easy to install and operate Mounted horizontally or vertically Only one moving part Flow indication via transparent acrylic cover Versatile square wave signal Female NPT ports Multiparameter: Flow and temperature outputs. Platinum RTD option Polypropylene and chemically resistant PVDF models

Design Features

  • Flow meters for liquid flow applications
  • Jewel bearings allow for very low minimum flow rates
  • Easy to install and operate
  • Mounted horizontally or vertically
  • Only one moving part
  • Flow indication via transparent acrylic cover
  • Versatile square wave signal
  • Female NPT ports
  • Multiparameter: Flow and temperature outputs. Platinum RTD option
  • Polypropylene and chemically resistant PVDF models
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number PWM10
Product Name PWM Paddlewheel Meter
Meter Technology Paddlewheel
Process Media Type Liquid
Operating Pressure 0.0 to 150 psi (0.0 to 106 m H2O)
Media Temperature 32 to 160 F (0 to 71 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Magnetic Inductive Flow Meters - MAG Series - Assured Automation
Specs
Meter Technology Electromagnetic
Operating Temperature -4 to 190 F (-20 to 88 C)
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Electromagnetic Flow Meters - FM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details