Aalborg Instruments Datasheets for Mass Flow Meters and Controllers
Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries.
Mass Flow Meters and Controllers: Learn more
| Product Name | Notes |
|---|---|
| Design Features digital and analog modes operate programmable flow configurations available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm maximum pressure of 1000 psig... | |
| Design Features Supports up to 23 Engineering Units (including User Defined). Stores calibration data for up to 10 gases. Programmable Totalizer indicates total gas quantity. High and low gas flow... | |
| Product Summary Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features Wide range of available insertion inside diameter applications... | |
| In AFC mass flow controllers the combined gas streams flow through a proportionating electromagnetic valve with an appropriately selected orifice. The closed loop control circuit continuously monitors the mass flow... | |
| Metered gases are divided into two laminar flow paths, one through the primary flow conduit, and the other through a capillary sensor tube. Both flow conduits are designed to ensure... | |
| Model GFC thermal Mass Flow Controllers are designed to indicate and control set flow rates of gases. The GFC combines the characteristics and accuracy of conventional mass flow devices into... | |
| The flow rate can be displayed in volumetric flow or mass flow engineering units for standard or actual (temperature, pressure) conditions. Flow meters can be programmed locally by the four... | |
| Vortices are created when a fluid passes around a bluff body as shown below. Vortices are alternately shed on each side of the body, 180 degrees out of phase to... |