Aalborg Instruments PWM Paddlewheel Meter PWM6

Description
Design Features Flow meters for liquid flow applications Jewel bearings allow for very low minimum flow rates Easy to install and operate Mounted horizontally or vertically Only one moving part Flow indication via transparent acrylic cover Versatile square wave signal Female NPT ports Multiparameter: Flow and temperature outputs. Platinum RTD option Polypropylene and chemically resistant PVDF models
Datasheet
Description
Design Features Flow meters for liquid flow applications Jewel bearings allow for very low minimum flow rates Easy to install and operate Mounted horizontally or vertically Only one moving part Flow indication via transparent acrylic cover Versatile square wave signal Female NPT ports Multiparameter: Flow and temperature outputs. Platinum RTD option Polypropylene and chemically resistant PVDF models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Paddlewheel Meter - PWM6 - Aalborg Instruments
Orangeburg, NY, USA
PWM Paddlewheel Meter
PWM6
PWM Paddlewheel Meter PWM6
Design Features Flow meters for liquid flow applications Jewel bearings allow for very low minimum flow rates Easy to install and operate Mounted horizontally or vertically Only one moving part Flow indication via transparent acrylic cover Versatile square wave signal Female NPT ports Multiparameter: Flow and temperature outputs. Platinum RTD option Polypropylene and chemically resistant PVDF models

Design Features

  • Flow meters for liquid flow applications
  • Jewel bearings allow for very low minimum flow rates
  • Easy to install and operate
  • Mounted horizontally or vertically
  • Only one moving part
  • Flow indication via transparent acrylic cover
  • Versatile square wave signal
  • Female NPT ports
  • Multiparameter: Flow and temperature outputs. Platinum RTD option
  • Polypropylene and chemically resistant PVDF models
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number PWM6
Product Name PWM Paddlewheel Meter
Meter Technology Paddlewheel
Process Media Type Liquid
Operating Pressure 0.0 to 150 psi (0.0 to 106 m H2O)
Media Temperature 32 to 160 F (0 to 71 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Thermowell Sensing  Flow Transmitters - AS-FT - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Approvals ISO9001, AS9000
Operating Temperature -40 to 160 F (-40 to 71 C)
View Details
Process Cooling Water Stick - PCWR050DVS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Electromagneticflowmeter - ProcessMaster FEP610 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Operating Temperature -22 to 140 F (-30 to 60 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 198801893 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.04 to 0.35 GPM (0.1333 to 1.33 L/min)
View Details