Aalborg Instruments Six Channel Flow Tube Meter P66S3B*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Six Channel Flow Tube Meter, model P66S3B*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. It features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. The meter is equipped with interchangeable flow tubes and floats, allowing for flexibility in measurement configurations. This model supports a maximum operating pressure of 200 psig and a maximum temperature of 250 °F. It offers a standard accuracy of ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The useful flow range is a minimum of 10:1 with one float and better than 20:1 with two floats installed. Constructed with heavy-walled borosilicate glass flow tubes and available with various materials for mounting fittings, the meter is compatible with a range of chemicals. It includes features such as a magnifying front shield for improved reading resolution and a "non-rotating" adapter to prevent glass flow tubes from turning during assembly. The meter can be panel mounted or converted to bench mounting using an optional acrylic tripod.

Datasheet Summary
Powered by GS/AI

The Six Channel Flow Tube Meter, model P66S3B*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. It features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. The meter is equipped with interchangeable flow tubes and floats, allowing for flexibility in measurement configurations. This model supports a maximum operating pressure of 200 psig and a maximum temperature of 250 °F. It offers a standard accuracy of ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The useful flow range is a minimum of 10:1 with one float and better than 20:1 with two floats installed. Constructed with heavy-walled borosilicate glass flow tubes and available with various materials for mounting fittings, the meter is compatible with a range of chemicals. It includes features such as a magnifying front shield for improved reading resolution and a "non-rotating" adapter to prevent glass flow tubes from turning during assembly. The meter can be panel mounted or converted to bench mounting using an optional acrylic tripod.

Suppliers

Company
Product
Description
Supplier Links
Six Channel Flow Tube Meter - P66S3B*1 - Aalborg Instruments
Orangeburg, NY, USA
Six Channel Flow Tube Meter
P66S3B*1
Six Channel Flow Tube Meter P66S3B*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P66S3B*1
Product Name Six Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR100BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Electromagnetic Flowmeter, HygienicMaster - FEH500 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions; Sanitary Applications Rated
Approvals ATEX; IECEx, FM, cFM
View Details
Measurement - Flow - variable-area-Flow-meter - 199335870 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 6.60 to 66.00 GPM (25 to 250 L/min)
View Details