Aalborg Instruments Direct Reading PTFE- Rotameter T11T1-TA0A-044-41-ST

Description
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet
Description
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Reading PTFE- Rotameter - T11T1-TA0A-044-41-ST - Aalborg Instruments
Orangeburg, NY, USA
Direct Reading PTFE- Rotameter
T11T1-TA0A-044-41-ST
Direct Reading PTFE- Rotameter T11T1-TA0A-044-41-ST
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.

Design Features

  • constructed of inert materials:
  • chemically inert wetted parts
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
  • interchangeability of flowtubes and floats
  • conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number T11T1-TA0A-044-41-ST
Product Name Direct Reading PTFE- Rotameter
Meter Technology Rotameter; Variable Area
Meter Type Volumetric Flow Meter
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 150 F (? to 66 C)
Pipe Diameter 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247015 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Electromagnetic Flowmeter Processmaster FEP300 -  - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Meter Type Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Ultrasonic In-Line Gas Flow Meter - DigitalFlow XGM868i - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Lateral flow readers series THETA ® - C16723-60 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details