Aalborg Instruments Six Channel Flow Tube Meter P66A1V*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Six Channel Flow Tube Meter, part number P66A1V*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including gas metering in chromatography and laboratory settings. It features rib-guided or fluted metering tubes that ensure stable and accurate readings, with an accuracy of ±2% full scale and an optional calibrated accuracy of ±1% full scale. The meter supports a useful flow range of 10:1 minimum with one float and better than 20:1 with two floats. Constructed with heavy-walled borosilicate glass flow tubes, the meter is compatible with various materials for mounting fittings, including aluminum, brass, and stainless steel. It can operate under a maximum pressure of 200 psig and a maximum temperature of 250 °F. The built-in valves can be configured for high precision or standard metering, and the design allows for easy installation and exchange of flow tubes. The meter is suitable for panel or bench mounting, with an optional acrylic tripod available for stability.

Datasheet Summary
Powered by GS/AI

The Six Channel Flow Tube Meter, part number P66A1V*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including gas metering in chromatography and laboratory settings. It features rib-guided or fluted metering tubes that ensure stable and accurate readings, with an accuracy of ±2% full scale and an optional calibrated accuracy of ±1% full scale. The meter supports a useful flow range of 10:1 minimum with one float and better than 20:1 with two floats. Constructed with heavy-walled borosilicate glass flow tubes, the meter is compatible with various materials for mounting fittings, including aluminum, brass, and stainless steel. It can operate under a maximum pressure of 200 psig and a maximum temperature of 250 °F. The built-in valves can be configured for high precision or standard metering, and the design allows for easy installation and exchange of flow tubes. The meter is suitable for panel or bench mounting, with an optional acrylic tripod available for stability.

Suppliers

Company
Product
Description
Supplier Links
Six Channel Flow Tube Meter - P66A1V*2 - Aalborg Instruments
Orangeburg, NY, USA
Six Channel Flow Tube Meter
P66A1V*2
Six Channel Flow Tube Meter P66A1V*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P66A1V*2
Product Name Six Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data