Aalborg Instruments Six Channel Flow Tube Meter P66B6B*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Six Channel Flow Tube Meter, model P66B6B*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It offers interchangeable flow tubes and floats, allowing for customization based on specific flow requirements. The meter can be easily installed and allows for the exchange of flow tubes without complications. It includes a "non-rotating" adapter feature to prevent glass flow tubes from turning during assembly. The OPTIGRAD,Ñ¢ scales are designed to minimize parallax and reduce eye fatigue, ensuring clear visibility of measurements. The maximum operating pressure is 200 psig (13.8 bars) and the maximum operating temperature is 250 °F (121 °C). The construction materials include heavy-walled borosilicate glass for flow tubes and options for aluminum, brass, or stainless steel fittings. This meter is suitable for applications requiring multiple channels for gas or liquid measurement.

Datasheet Summary
Powered by GS/AI

The Six Channel Flow Tube Meter, model P66B6B*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It offers interchangeable flow tubes and floats, allowing for customization based on specific flow requirements. The meter can be easily installed and allows for the exchange of flow tubes without complications. It includes a "non-rotating" adapter feature to prevent glass flow tubes from turning during assembly. The OPTIGRAD,Ñ¢ scales are designed to minimize parallax and reduce eye fatigue, ensuring clear visibility of measurements. The maximum operating pressure is 200 psig (13.8 bars) and the maximum operating temperature is 250 °F (121 °C). The construction materials include heavy-walled borosilicate glass for flow tubes and options for aluminum, brass, or stainless steel fittings. This meter is suitable for applications requiring multiple channels for gas or liquid measurement.

Suppliers

Company
Product
Description
Supplier Links
Six Channel Flow Tube Meter - P66B6B*2 - Aalborg Instruments
Orangeburg, NY, USA
Six Channel Flow Tube Meter
P66B6B*2
Six Channel Flow Tube Meter P66B6B*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P66B6B*2
Product Name Six Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC2000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details
Multiphase flowmeter - VIS (Vega Isokinetic Sampling) - ABB Measurement & Analytics
Specs
Meter Technology Vega Isokinetic Sampling
Approvals ATEX
Process Media Type Liquid; Gas
View Details
Measurement - Flow - variable-area-Flow-meter - 199335068 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.04 to 0.44 GPM (0.1667 to 1.67 L/min)
View Details