Aalborg Instruments PTFE-Glass Rotameter T11T3-TA0A-032-41-SA

Description
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet
Description
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTFE-Glass Rotameter - T11T3-TA0A-032-41-SA - Aalborg Instruments
Orangeburg, NY, USA
PTFE-Glass Rotameter
T11T3-TA0A-032-41-SA
PTFE-Glass Rotameter T11T3-TA0A-032-41-SA
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.

Design Features

  • constructed of inert materials:
  • chemically inert wetted parts
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
  • interchangeability of flowtubes and floats
  • conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number T11T3-TA0A-032-41-SA
Product Name PTFE-Glass Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 150 F (? to 66 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Vortex Flow Meters - InnovaMass® 241S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details
Process Cooling Water Stick - PCWR100DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 5100559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 4351 psi (3062 m H2O)
Gas Volumetric Flow Rate 0.0014 to 0.0046 SCFM (0.0024 to 0.0078 m³/hr)
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI750 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details