Aalborg Instruments Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Page: 1 2 3 4 5
Product Name Notes
Design Features constructed of inert materials: borosilicate glass, PTFE and PCTFE chemically inert wetted parts within mechanically rigid frame rib-guided or fluted metering tubes facilitate stable/accurate readings OPTIGRAD™ scales minimize...
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize...
Design Features rigid compact construction dual rotatable direct reading scales for air and water graduations reflect both metric and English systems vertical in-line or panel mount versions available flow ranges...
Design Features Supports up to 23 Engineering Units (including User Defined). Stores calibration data for up to 10 gases. Programmable Totalizer indicates total gas quantity. High and low gas flow...
Vortices are created when a fluid passes around a bluff body as shown below. Vortices are alternately shed on each side of the body, 180 degrees out of phase to...

<< Prev