Aalborg Instruments Datasheets for Paddlewheel Flow Meters
Paddlewheel flow meters have a paddle wheel that is perpendicular to the flow path. The rotor axis is positioned to limit contact between the paddles and the flowing media.
Paddlewheel Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Design Features Flow meters for liquid flow applications Jewel bearings allow for very low minimum flow rates Easy to install and operate Mounted horizontally or vertically Only one moving part... | |
| Design Features Supports up to 23 Engineering Units (including one User Defined) Two programmable Totalizers (main and pilot) indicate total liquid volume Programmable High and low Flow Alarm limits with... |