Aalborg Instruments Single Tube Flow Meter S16S6T*0

Description
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats
Description
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats
Datasheet
Datasheet Summary
Powered by GS/AI

The Aalborg Instruments Single Tube Flow Meter, model S16S6T*0, features a TUBELOK,Ñ¢ design that simplifies the installation and replacement of flow tubes. It is suitable for applications requiring frequent tube changes, such as those involving periodic cleaning or multiple flow tubes with a single meter case. The meter offers rib-guided or fluted metering tubes for stable and accurate readings, and includes a magnifier lens in the front shield to enhance reading resolution. This model is available with built-in needle valves or high precision metering valves, allowing for flexibility based on the desired sensitivity and control. The standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The flow meter can handle a useful flow range of 10:1 with one float and better than 20:1 with two floats. It is constructed from heavy-walled borosilicate glass for the flow tubes, with various materials available for floats and fittings, including aluminum, brass, and stainless steel. The maximum operating temperature is 250 °F (121 °C) and the maximum pressure is 200 psig (13.8 bars). Overall, this flow meter is designed for ease of use and versatility in various fluid measurement applications.

Datasheet Summary
Powered by GS/AI

The Aalborg Instruments Single Tube Flow Meter, model S16S6T*0, features a TUBELOK,Ñ¢ design that simplifies the installation and replacement of flow tubes. It is suitable for applications requiring frequent tube changes, such as those involving periodic cleaning or multiple flow tubes with a single meter case. The meter offers rib-guided or fluted metering tubes for stable and accurate readings, and includes a magnifier lens in the front shield to enhance reading resolution. This model is available with built-in needle valves or high precision metering valves, allowing for flexibility based on the desired sensitivity and control. The standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The flow meter can handle a useful flow range of 10:1 with one float and better than 20:1 with two floats. It is constructed from heavy-walled borosilicate glass for the flow tubes, with various materials available for floats and fittings, including aluminum, brass, and stainless steel. The maximum operating temperature is 250 °F (121 °C) and the maximum pressure is 200 psig (13.8 bars). Overall, this flow meter is designed for ease of use and versatility in various fluid measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Single Tube Flow Meter - S16S6T*0 - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Flow Meter
S16S6T*0
Single Tube Flow Meter S16S6T*0
Design Features TUBELOK™ design simplifies installation and replacement of tubes rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting interchangeable flow tubes and floats

Design Features

  • TUBELOK™ design simplifies installation and replacement of tubes
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
  • interchangeable flow tubes and floats
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number S16S6T*0
Product Name Single Tube Flow Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data