Honeywell International, Inc. Definite Purpose 600 VAC Contactor DP3040B5002

Description
ELECTROMAGNETICALLY OPERATED TYPE UL, CSA APPROVAL 40 AMP CURRENT RATING 3 POLE(S) 120 VOLT AC COIL VOLTAGE DPST AUXILIARY CONTACT 240/277/480/600 VOLT AC AT 50/60 HERTZ POWER RATING/VOLTAGE 50 AMP RESISTIVE AMPERE POWERPRO[R] BRAND OVERALL DIMENSION 3.62 INCH WIDTH X 2.4 INCH DEPTH X 3.1 INCH HEIGHT CONTACT CONNECTION TYPE LUG (ELECTRICAL), 1/4 INCH QUICK-CONNECT AND #6 SCREW (COIL) TEMPERATURE RATING -4 TO 149 DEG F DP MODEL
Description
ELECTROMAGNETICALLY OPERATED TYPE UL, CSA APPROVAL 40 AMP CURRENT RATING 3 POLE(S) 120 VOLT AC COIL VOLTAGE DPST AUXILIARY CONTACT 240/277/480/600 VOLT AC AT 50/60 HERTZ POWER RATING/VOLTAGE 50 AMP RESISTIVE AMPERE POWERPRO[R] BRAND OVERALL DIMENSION 3.62 INCH WIDTH X 2.4 INCH DEPTH X 3.1 INCH HEIGHT CONTACT CONNECTION TYPE LUG (ELECTRICAL), 1/4 INCH QUICK-CONNECT AND #6 SCREW (COIL) TEMPERATURE RATING -4 TO 149 DEG F DP MODEL

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Contactor - DP3040B5002 - Honeywell International, Inc.
Morristown, NJ, USA
Definite Purpose 600 VAC Contactor
DP3040B5002
Definite Purpose 600 VAC Contactor DP3040B5002
ELECTROMAGNETICALLY OPERATED TYPE UL, CSA APPROVAL 40 AMP CURRENT RATING 3 POLE(S) 120 VOLT AC COIL VOLTAGE DPST AUXILIARY CONTACT 240/277/480/600 VOLT AC AT 50/60 HERTZ POWER RATING/VOLTAGE 50 AMP RESISTIVE AMPERE POWERPRO[R] BRAND OVERALL DIMENSION 3.62 INCH WIDTH X 2.4 INCH DEPTH X 3.1 INCH HEIGHT CONTACT CONNECTION TYPE LUG (ELECTRICAL), 1/4 INCH QUICK-CONNECT AND #6 SCREW (COIL) TEMPERATURE RATING -4 TO 149 DEG F DP MODEL
  • ELECTROMAGNETICALLY OPERATED TYPE
  • UL, CSA APPROVAL
  • 40 AMP CURRENT RATING
  • 3 POLE(S)
  • 120 VOLT AC COIL VOLTAGE
  • DPST AUXILIARY CONTACT
  • 240/277/480/600 VOLT AC AT 50/60 HERTZ POWER RATING/VOLTAGE
  • 50 AMP RESISTIVE AMPERE
  • POWERPRO[R] BRAND
  • OVERALL DIMENSION 3.62 INCH WIDTH X 2.4 INCH DEPTH X 3.1 INCH HEIGHT
  • CONTACT CONNECTION TYPE LUG (ELECTRICAL), 1/4 INCH QUICK-CONNECT AND #6 SCREW (COIL)
  • TEMPERATURE RATING -4 TO 149 DEG F
  • DP MODEL
Supplier's Site

Technical Specifications

  Honeywell International, Inc.
Product Category Electrical Contactors
Product Number DP3040B5002
Product Name Definite Purpose 600 VAC Contactor
Type Electrical Contactor
International Approvals UL, CSA
Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.T1 - Thermal overload protection - 6KT100001014 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
Auxiliary Contacts - 1444899 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details