ELECTROMAGNETIC TYPE
CSA APPROVAL
OPEN ENCLOSURE
40 AMP AT 240/277/480/600 VOLT AC CURRENT RATING
2 POLE(S)
24 VOLT AC COIL VOLTAGE
DPST AUXILIARY CONTACT
240/277/480/600 VOLT AC AT 50/60 HERTZ POWER RATING/VOLTAGE
50 AMP AT 240/277/480/600 VOLT AC RESISTIVE AMPERE
SIZE 3.3 INCH WIDTH X 2 INCH DEPTH X 2.37 INCH HEIGHT
CONTACT CONNECTION TYPE #10 TO 32 COMBINATION HEAD SCREW(ELECTRICAL), 1/4 INCH QUICK-CONNECT (COIL)
TEMPERATURE RATING -20 TO 65 DEG C
SERIES DP MODEL
Honeywell International, Inc.
Done
Description
ELECTROMAGNETIC TYPE
CSA APPROVAL
OPEN ENCLOSURE
40 AMP AT 240/277/480/600 VOLT AC CURRENT RATING
2 POLE(S)
24 VOLT AC COIL VOLTAGE
DPST AUXILIARY CONTACT
240/277/480/600 VOLT AC AT 50/60 HERTZ POWER RATING/VOLTAGE
50 AMP AT 240/277/480/600 VOLT AC RESISTIVE AMPERE
SIZE 3.3 INCH WIDTH X 2 INCH DEPTH X 2.37 INCH HEIGHT
CONTACT CONNECTION TYPE #10 TO 32 COMBINATION HEAD SCREW(ELECTRICAL), 1/4 INCH QUICK-CONNECT (COIL)
TEMPERATURE RATING -20 TO 65 DEG C
SERIES DP MODEL
ELECTROMAGNETIC TYPE
CSA APPROVAL
OPEN ENCLOSURE
40 AMP AT 240/277/480/600 VOLT AC CURRENT RATING
2 POLE(S)
24 VOLT AC COIL VOLTAGE
DPST AUXILIARY CONTACT
240/277/480/600 VOLT AC AT 50/60 HERTZ POWER RATING/VOLTAGE
50 AMP AT 240/277/480/600 VOLT AC RESISTIVE AMPERE
SIZE 3.3 INCH WIDTH X 2 INCH DEPTH X 2.37 INCH HEIGHT
CONTACT CONNECTION TYPE #10 TO 32 COMBINATION HEAD SCREW(ELECTRICAL), 1/4 INCH QUICK-CONNECT (COIL)
TEMPERATURE RATING -20 TO 65 DEG C
SERIES DP MODEL
ELECTROMAGNETIC TYPE
CSA APPROVAL
OPEN ENCLOSURE
40 AMP AT 240/277/480/600 VOLT AC CURRENT RATING
2 POLE(S)
24 VOLT AC COIL VOLTAGE
DPST AUXILIARY CONTACT
240/277/480/600 VOLT AC AT 50/60 HERTZ POWER RATING/VOLTAGE
50 AMP AT 240/277/480/600 VOLT AC RESISTIVE AMPERE
SIZE 3.3 INCH WIDTH X 2 INCH DEPTH X 2.37 INCH HEIGHT
CONTACT CONNECTION TYPE #10 TO 32 COMBINATION HEAD SCREW(ELECTRICAL), 1/4 INCH QUICK-CONNECT (COIL)