Finder S.p.A. con unico socio Type 22.34 - Modular contactors 25A 223402304720

Description
Type 22.34.0.xxx.1xx0 Modular contactors, 25A, 4 contacts, with AgNi contact material, suitable for resistive, moderately inductive and motor loads, screw terminals. Features include: 35 mm wide NO contact gap ≥ 3 mm, double break Coil and contacts rated for continuous service Silent AC/DC coil (with protection varistor) Protective separation between coil and contacts (reinforced insulation) Standard version with mechanical indicator and LED Version with Auto-On-Off selector Available versions with AgNi and AgSnO2 contact material Compliant with EN 61095: 2009 Module with auxiliary contacts with Quickmount coupling to the contactor (versions with 1NO + 1NC and 2NO) For railway applications; plastic materials compliant with fire and smoke regulations (EN 45545-2: 2013) – 35 mm rail (EN 60715) mounting Also available in the following version: Type 22.34.0.xxx.4xx0 (AgSnO2 contact material, specific for lamp loads and loads with high peak inrush currents)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 22.34 - Modular contactors 25A - 223402304720 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 22.34 - Modular contactors 25A
223402304720
Type 22.34 - Modular contactors 25A 223402304720
Type 22.34.0.xxx.1xx0 Modular contactors, 25A, 4 contacts, with AgNi contact material, suitable for resistive, moderately inductive and motor loads, screw terminals. Features include: 35 mm wide NO contact gap ≥ 3 mm, double break Coil and contacts rated for continuous service Silent AC/DC coil (with protection varistor) Protective separation between coil and contacts (reinforced insulation) Standard version with mechanical indicator and LED Version with Auto-On-Off selector Available versions with AgNi and AgSnO2 contact material Compliant with EN 61095: 2009 Module with auxiliary contacts with Quickmount coupling to the contactor (versions with 1NO + 1NC and 2NO) For railway applications; plastic materials compliant with fire and smoke regulations (EN 45545-2: 2013) – 35 mm rail (EN 60715) mounting Also available in the following version: Type 22.34.0.xxx.4xx0 (AgSnO2 contact material, specific for lamp loads and loads with high peak inrush currents)

Type 22.34.0.xxx.1xx0 Modular contactors, 25A, 4 contacts, with AgNi contact material, suitable for resistive, moderately inductive and motor loads, screw terminals.

Features include:

  • 35 mm wide
  • NO contact gap ≥ 3 mm, double break
  • Coil and contacts rated for continuous service
  • Silent AC/DC coil (with protection varistor)
  • Protective separation between coil and contacts (reinforced insulation)
  • Standard version with mechanical indicator and LED
  • Version with Auto-On-Off selector
  • Available versions with AgNi and AgSnO2 contact material
  • Compliant with EN 61095: 2009
  • Module with auxiliary contacts with Quickmount coupling to the contactor (versions with 1NO + 1NC and 2NO)
  • For railway applications; plastic materials compliant with fire and smoke regulations (EN 45545-2: 2013)
    – 35 mm rail (EN 60715) mounting

Also available in the following version:
Type 22.34.0.xxx.4xx0 (AgSnO2 contact material, specific for lamp loads and loads with high peak inrush currents)

Supplier's Site Datasheet
Contactor, 3Pst-No, Spst-Nc, 230V; Load Current Inductive Finder - 01AH0836 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, Spst-Nc, 230V; Load Current Inductive Finder
01AH0836
Contactor, 3Pst-No, Spst-Nc, 230V; Load Current Inductive Finder 01AH0836
CONTACTOR, 3PST-NO, SPST-NC, 230V; Load Current Inductive:10A; Relay Mounting:DIN Rail, Panel; Operating Voltage:440VAC; Contact Configuration:3PST-N O, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:25A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, SPST-NC, 230V; Load Current Inductive:10A; Relay Mounting:DIN Rail, Panel; Operating Voltage:440VAC; Contact Configuration:3PST-NO, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:25A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 223402304720 01AH0836
Product Name Type 22.34 - Modular contactors 25A Contactor, 3Pst-No, Spst-Nc, 230V; Load Current Inductive Finder
Type Electrical Contactor Electrical Contactor
International Approvals CE-2, IMQ-grande, LLOYD, CLUS, EAC-1, RINA, ukca
Poles 4 4
Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200241420 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, RINA, ukca
Poles 2
View Details
Type 22.32 - Modular contactors 25A - 223200601440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, RINA, ukca
Poles 2
View Details
Type 22.32 - Modular contactors 25A - 223202301520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, RINA, ukca
Poles 2
View Details
Type 22.34 - Modular contactors 25A - 223400241340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, LLOYD, CLUS, EAC-1, RINA, ukca
Poles 4
View Details