Picosecond Pulse Labs, Inc. Datasheets for Pulse Generators

Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices.
Pulse Generators: Learn more

Product Name Notes
Features ±35 V Amplitude 1 MHz Max. Repetition Rate 500 ps Impulse Duration (FWHM) Low Jitter, 1.5 ps RMS Applications Spectrum Amplitude Calibrators for EMI measurements Laser Diode Drivers EMP...
Features 1.6GHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor...
Features 11 ps Falltime Interchangeable Pulse Heads with Fixed Amplitudes of 5 V, 1.2 V, or 300 mV Adjustable Repetition Rate of 0.1 Hz to 1 MHz Internally or Externally...
Features 12 ps transition time -5V pulse amplitude Step waveform -1.9V, 22ps impulse (FWHM) with optional Impulse Forming Network Adjustable repetition rate Internally or externally triggered Applications Risetime calibration standard...
Features 165MHz Repetition Rate Outputs up to 20V (40V with Channel Add) Unique Waveforms with Channel Add Programmable Patterns 1 or 2 Output Channels Applications Serial data testing Clock signal...
Features 230 mV Pulse Amplitude 20 ps to 25 ps Transition Time Adjustable Delay Low Jitter of 2.1 ps RMS Long duration of 4 us Applications High-Speed Pulse Testing TDR...
Features 35 V Step Amplitude 100 ps Risetime 1.5 ps Jitter Applications Semiconductor Switching Time Measurements Laser Diode Research Testing Coaxial Cable and Other Wideband components Measuring the Step Responses...
Features 45 ps Risetime 10V Positive Pulse 10 ns Pulse Duration 1 Hz to 1 MHz Rep Rate Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing TDR...
Features 5ps transition time -5V pulse amplitude Step waveform Adjustable repetition rate Internally or externally triggered Applications Risetime calibration standard Impulse or step response testing of semiconductors, components, and networks...
Features 65 ps Impulse FWHM) ±8 V Adjustable Amplitude 1 MHz Repetition Rate ±5 V Baseline Offset Adjustment Low Jitter, 1.5 ps RMS Applications Laser Diode Drivers GaAs FET and...
Features 70 ps Impulse (FWHM) -7.5V Amplitude <100Hz – 2.5GHz Rep Rate Low Jitter, 2ps RMS Applications Laser Diode Drivers UWB Research Impulse Response Testing of Instruments and Networks at...
Features 800MHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor...
Features Provides differential and common mode 9ps TDR and 7 ps TDT pulses Produces very high-quality, flat pulses Enables increased resolution for TDR/TDT analysis of high-speed electronic interconnects and circuits...
Features Provides single-ended 9ps TDR and 7 ps TDT pulses Produces very high-quality, flat pulses Enables increased resolution for TDR/TDT analysis of high-speed electronic interconnects and circuits Connects to the...
Features Rectangular Waveform 500ps Risetime, 45 V Pulse Adjustable Amplitude using step attenuators 1-100 ns Duration "Turbo" option with 50 V and 250 ps risetime Positive or Negative polarity output...
Features Rectangular Waveform IEEE-488 Programmable -45 to +50 V Pulse Output <300 ps Risetime <1 to 100 ns Pulse Duration Up to ±5 V Baseline Offset 81 dB Variable Attenuator...
Features Rectangular Waveform IEEE-488 Programmable User-Friendly Controls 10V, 45 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing...
Features Rectangular Waveform IEEE-488 Programmable User-Friendly Controls 10V, 45 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Low Jitter, 1.5 ps RMS 81 dB Variable Attenuator (1 dB...
Features Rectangular Waveforms IEEE-488 Programmable ±7.5V, 65 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Baseline Offset of up to ±5 V 81 dB Variable Attenuator (1 dB...