Picosecond Pulse Labs, Inc. Pulse Generator Model 4050B

Description
Features 45 ps Risetime 10V Positive Pulse 10 ns Pulse Duration 1 Hz to 1 MHz Rep Rate Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: This generator delivers 45 ps risetime pulses with excellent transient response having minimal overshoot, ringing, and sag. The pulse shape from this standards-quality generator is extremely stable.Description: Our Model 4050B produces 10 V, 45 ps risetime pulses with 10 ns duration. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks.
Description
Features 45 ps Risetime 10V Positive Pulse 10 ns Pulse Duration 1 Hz to 1 MHz Rep Rate Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: This generator delivers 45 ps risetime pulses with excellent transient response having minimal overshoot, ringing, and sag. The pulse shape from this standards-quality generator is extremely stable.Description: Our Model 4050B produces 10 V, 45 ps risetime pulses with 10 ns duration. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - Model 4050B - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Pulse Generator
Model 4050B
Pulse Generator Model 4050B
Features 45 ps Risetime 10V Positive Pulse 10 ns Pulse Duration 1 Hz to 1 MHz Rep Rate Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: This generator delivers 45 ps risetime pulses with excellent transient response having minimal overshoot, ringing, and sag. The pulse shape from this standards-quality generator is extremely stable.Description: Our Model 4050B produces 10 V, 45 ps risetime pulses with 10 ns duration. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks.

Features

  • 45 ps Risetime
  • 10V Positive Pulse
  • 10 ns Pulse Duration
  • 1 Hz to 1 MHz Rep Rate
  • Low Jitter, 1.5 ps RMS
    Applications
  • EMI, EMC and EMP Testing
  • TDR and TDT Testing
  • UWB Testing
    The Picosecond Advantage:
    This generator delivers 45 ps risetime pulses with excellent transient response having minimal overshoot, ringing, and sag. The pulse shape from this standards-quality generator is extremely stable.Description:
    Our Model 4050B produces 10 V, 45 ps risetime pulses with 10 ns duration. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 4050B
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details