Picosecond Pulse Labs, Inc. Datasheets for Electrical Terminations
Electrical terminations are installed at the end of a bus or transmission line to prevent signals from reflecting back. Sometimes called electrical terminators, these devices are used to prevent electrical interference.
Electrical Terminations: Learn more
| Product Name | Notes |
|---|---|
| Features Properly Terminates ECL Logic Circuits (-3.3 V or -5.2 V) DC to 10 GHz Operating Range PECL Terminators Available Applications High Speed Logic Testing The Picosecond Advantage: Signals from... | |
| Features Properly Terminates ECL or PECL Logic Circuits DC to 8 GHz Response <20 ps Risetime Applications Testing High Speed ECL or PECL Logic Testing High Speed LVDS Logic Circuits... | |
| Features Provides proper impedance match and Termination Voltage for 3.3 V PECL logic circuits Operates from DC to 8 GHz Built-in Voltage regulator Applications Testing High Speed PECL Logic Circuits... |