Picosecond Pulse Labs, Inc. Impulse Generator Model 3500D

Description
Features 65 ps Impulse FWHM) ±8 V Adjustable Amplitude 1 MHz Repetition Rate ±5 V Baseline Offset Adjustment Low Jitter, 1.5 ps RMS Applications Laser Diode Drivers GaAs FET and IC Research Impulse Response Testing of Various Instruments and Networks The Picosecond Advantage: Our Model 3500D Impulse Generator produces narrow, 65 ps impulses (FWHM). The peak amplitude is 8 V with selectable positive or negative polarity.Description: Special attenuation in the design provides extremely stable pulses. The timing jitter is only 1.5 ps rms. The output impedance is well matched to 50 Ohm to absorb reflections from mismatched loads. A baseline offset circuit provides adjustable offset to ±5 V. The impulse amplitude may be adjusted with two microwave-quality step attenuators over a 0 to 81 dB range in 1 dB steps.
Description
Features 65 ps Impulse FWHM) ±8 V Adjustable Amplitude 1 MHz Repetition Rate ±5 V Baseline Offset Adjustment Low Jitter, 1.5 ps RMS Applications Laser Diode Drivers GaAs FET and IC Research Impulse Response Testing of Various Instruments and Networks The Picosecond Advantage: Our Model 3500D Impulse Generator produces narrow, 65 ps impulses (FWHM). The peak amplitude is 8 V with selectable positive or negative polarity.Description: Special attenuation in the design provides extremely stable pulses. The timing jitter is only 1.5 ps rms. The output impedance is well matched to 50 Ohm to absorb reflections from mismatched loads. A baseline offset circuit provides adjustable offset to ±5 V. The impulse amplitude may be adjusted with two microwave-quality step attenuators over a 0 to 81 dB range in 1 dB steps.

Suppliers

Company
Product
Description
Supplier Links
Impulse Generator - Model 3500D - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Impulse Generator
Model 3500D
Impulse Generator Model 3500D
Features 65 ps Impulse FWHM) ±8 V Adjustable Amplitude 1 MHz Repetition Rate ±5 V Baseline Offset Adjustment Low Jitter, 1.5 ps RMS Applications Laser Diode Drivers GaAs FET and IC Research Impulse Response Testing of Various Instruments and Networks The Picosecond Advantage: Our Model 3500D Impulse Generator produces narrow, 65 ps impulses (FWHM). The peak amplitude is 8 V with selectable positive or negative polarity.Description: Special attenuation in the design provides extremely stable pulses. The timing jitter is only 1.5 ps rms. The output impedance is well matched to 50 Ohm to absorb reflections from mismatched loads. A baseline offset circuit provides adjustable offset to ±5 V. The impulse amplitude may be adjusted with two microwave-quality step attenuators over a 0 to 81 dB range in 1 dB steps.

Features

  • 65 ps Impulse FWHM)
  • ±8 V Adjustable Amplitude
  • 1 MHz Repetition Rate
  • ±5 V Baseline Offset
    Adjustment
  • Low Jitter, 1.5 ps RMS
    Applications
  • Laser Diode Drivers
  • GaAs FET and IC Research
  • Impulse Response Testing of
    Various Instruments and
    Networks
    The Picosecond Advantage:
    Our Model 3500D Impulse Generator produces narrow, 65 ps impulses (FWHM). The peak amplitude is 8 V with selectable positive or negative polarity.Description:
    Special attenuation in the design provides extremely stable pulses. The timing jitter is only 1.5 ps rms. The output impedance is well matched to 50 Ohm to absorb reflections from mismatched loads. A baseline offset circuit provides adjustable offset to ±5 V. The impulse amplitude may be adjusted with two microwave-quality step attenuators over a 0 to 81 dB range in 1 dB steps.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 3500D
Product Name Impulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details