Picosecond Pulse Labs, Inc. Datasheets for RF Transformers

RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other.
RF Transformers: Learn more

Product Name Notes
Features 15 ps Risetime 23 GHz Bandwidth 1:1 Turns Ratio Applications High-speed Pulse Testing RF and Microwave General Lab Use The Picosecond Advantage: The Model 5100 Inverting Transformer is probably...
Features Amplitude Matched to ± 0.1 dB typical Phase Matched to ± 0.5 degrees typical 3dB Frequency of 6.5 GHz typical Applications Differential Signal Conversion for ADC Front Ends Conversion...