Picosecond Pulse Labs, Inc. Step Generator Model 4500E

Description
Features 35 V Step Amplitude 100 ps Risetime 1.5 ps Jitter Applications Semiconductor Switching Time Measurements Laser Diode Research Testing Coaxial Cable and Other Wideband components Measuring the Step Responses of Traveling Wave Oscilloscopes Description: Our Model 4500E Step Generator is a fast, 100 ps risetime, high amplitude, 35 V step generator. The amplitude can be adjusted from 35 V to 3.5 mV in 1 dB steps with microwave quality step attenuators. Special attention was given in the design to provide extremely stable pulses and the timing jitter is only 1.5 ps rms. The 4500E is supplied with a charge line that produces a step with a 20 ns duration. The step duration can be set from 1 ns to 250 ns by using custom charge lines. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks. With the addition of optional accessories, other pulse waveforms may also be obtained. A negative polarity pulse can be obtained by using a Model 5100 Inverting Transformer. DC offset can be accomplished with a Model 5550B Bias Tee.
Description
Features 35 V Step Amplitude 100 ps Risetime 1.5 ps Jitter Applications Semiconductor Switching Time Measurements Laser Diode Research Testing Coaxial Cable and Other Wideband components Measuring the Step Responses of Traveling Wave Oscilloscopes Description: Our Model 4500E Step Generator is a fast, 100 ps risetime, high amplitude, 35 V step generator. The amplitude can be adjusted from 35 V to 3.5 mV in 1 dB steps with microwave quality step attenuators. Special attention was given in the design to provide extremely stable pulses and the timing jitter is only 1.5 ps rms. The 4500E is supplied with a charge line that produces a step with a 20 ns duration. The step duration can be set from 1 ns to 250 ns by using custom charge lines. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks. With the addition of optional accessories, other pulse waveforms may also be obtained. A negative polarity pulse can be obtained by using a Model 5100 Inverting Transformer. DC offset can be accomplished with a Model 5550B Bias Tee.

Suppliers

Company
Product
Description
Supplier Links
Step Generator - Model 4500E - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Step Generator
Model 4500E
Step Generator Model 4500E
Features 35 V Step Amplitude 100 ps Risetime 1.5 ps Jitter Applications Semiconductor Switching Time Measurements Laser Diode Research Testing Coaxial Cable and Other Wideband components Measuring the Step Responses of Traveling Wave Oscilloscopes Description: Our Model 4500E Step Generator is a fast, 100 ps risetime, high amplitude, 35 V step generator. The amplitude can be adjusted from 35 V to 3.5 mV in 1 dB steps with microwave quality step attenuators. Special attention was given in the design to provide extremely stable pulses and the timing jitter is only 1.5 ps rms. The 4500E is supplied with a charge line that produces a step with a 20 ns duration. The step duration can be set from 1 ns to 250 ns by using custom charge lines. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks. With the addition of optional accessories, other pulse waveforms may also be obtained. A negative polarity pulse can be obtained by using a Model 5100 Inverting Transformer. DC offset can be accomplished with a Model 5550B Bias Tee.

Features

  • 35 V Step Amplitude
  • 100 ps Risetime
  • 1.5 ps Jitter
    Applications
  • Semiconductor Switching Time Measurements
  • Laser Diode Research
  • Testing Coaxial Cable and Other Wideband components
  • Measuring the Step Responses of Traveling Wave
    Oscilloscopes
    Description:
    Our Model 4500E Step Generator is a fast, 100 ps risetime, high amplitude, 35 V step generator. The amplitude can be adjusted from 35 V to 3.5 mV in 1 dB steps with microwave quality step attenuators. Special attention was given in the design to provide extremely stable pulses and the timing jitter is only 1.5 ps rms. The 4500E is supplied with a charge line that produces a step with a 20 ns duration. The step duration can be set from 1 ns to 250 ns by using custom charge lines. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks. With the addition of optional accessories, other pulse waveforms may also be obtained. A negative polarity pulse can be obtained by using a Model 5100 Inverting Transformer. DC offset can be accomplished with a Model 5550B Bias Tee.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 4500E
Product Name Step Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG810 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details