Picosecond Pulse Labs, Inc. Tunnel Diode Pulse Generator Model TD1107C & TD1110D

Description
Features 230 mV Pulse Amplitude 20 ps to 25 ps Transition Time Adjustable Delay Low Jitter of 2.1 ps RMS Long duration of 4 us Applications High-Speed Pulse Testing TDR and TDT Measurements EMP, EMI, and EMC Testing The Picosecond Advantage: The Model TD1107C Tunnel Diode Pulse Head and the TD1110D Tunnel Diode Pulse Driver work together as a system to produce high speed pulses.Description: The Model TD1107C Tunnel Diode Pulse Head produces a step with an extremely fast edge. The output pulse amplitude is 230 mV into 50 Ohm. A 50 Ohm generator source impedance minimizes reflections. The use of a remote TD pulse head allows the pulse to be generated directly at the point of connection to the circuit under test. This eliminates the necessity of interconnecting coaxial cables which always slows down fast risetime pulses. The TD1110D, Tunnel Diode Driver, provides the DC bias and trigger signal to the TD Pulse Head. It also produces a Trigger Output pulse in advance of the drive output pulse to the TD pulse head. A fixed 65 ns delay results in a low jitter and thermal drift of typically 2.1 ps and 1.5 ps/C, respectively. An adjustable 40 ns – 140 ns delay is also provided. A special automatic, self-regulating TD bias current circuit is used. It senses the peak current of the particular TD head in use and then sets the bias to the correct level. The automatic circuit is thus able to track and correct for changes in temperature and TD loads. The TD1107C and TD1110D must be ordered as a set.
Description
Features 230 mV Pulse Amplitude 20 ps to 25 ps Transition Time Adjustable Delay Low Jitter of 2.1 ps RMS Long duration of 4 us Applications High-Speed Pulse Testing TDR and TDT Measurements EMP, EMI, and EMC Testing The Picosecond Advantage: The Model TD1107C Tunnel Diode Pulse Head and the TD1110D Tunnel Diode Pulse Driver work together as a system to produce high speed pulses.Description: The Model TD1107C Tunnel Diode Pulse Head produces a step with an extremely fast edge. The output pulse amplitude is 230 mV into 50 Ohm. A 50 Ohm generator source impedance minimizes reflections. The use of a remote TD pulse head allows the pulse to be generated directly at the point of connection to the circuit under test. This eliminates the necessity of interconnecting coaxial cables which always slows down fast risetime pulses. The TD1110D, Tunnel Diode Driver, provides the DC bias and trigger signal to the TD Pulse Head. It also produces a Trigger Output pulse in advance of the drive output pulse to the TD pulse head. A fixed 65 ns delay results in a low jitter and thermal drift of typically 2.1 ps and 1.5 ps/C, respectively. An adjustable 40 ns – 140 ns delay is also provided. A special automatic, self-regulating TD bias current circuit is used. It senses the peak current of the particular TD head in use and then sets the bias to the correct level. The automatic circuit is thus able to track and correct for changes in temperature and TD loads. The TD1107C and TD1110D must be ordered as a set.

Suppliers

Company
Product
Description
Supplier Links
Tunnel Diode Pulse Generator - Model TD1107C & TD1110D - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Tunnel Diode Pulse Generator
Model TD1107C & TD1110D
Tunnel Diode Pulse Generator Model TD1107C & TD1110D
Features 230 mV Pulse Amplitude 20 ps to 25 ps Transition Time Adjustable Delay Low Jitter of 2.1 ps RMS Long duration of 4 us Applications High-Speed Pulse Testing TDR and TDT Measurements EMP, EMI, and EMC Testing The Picosecond Advantage: The Model TD1107C Tunnel Diode Pulse Head and the TD1110D Tunnel Diode Pulse Driver work together as a system to produce high speed pulses.Description: The Model TD1107C Tunnel Diode Pulse Head produces a step with an extremely fast edge. The output pulse amplitude is 230 mV into 50 Ohm. A 50 Ohm generator source impedance minimizes reflections. The use of a remote TD pulse head allows the pulse to be generated directly at the point of connection to the circuit under test. This eliminates the necessity of interconnecting coaxial cables which always slows down fast risetime pulses. The TD1110D, Tunnel Diode Driver, provides the DC bias and trigger signal to the TD Pulse Head. It also produces a Trigger Output pulse in advance of the drive output pulse to the TD pulse head. A fixed 65 ns delay results in a low jitter and thermal drift of typically 2.1 ps and 1.5 ps/C, respectively. An adjustable 40 ns – 140 ns delay is also provided. A special automatic, self-regulating TD bias current circuit is used. It senses the peak current of the particular TD head in use and then sets the bias to the correct level. The automatic circuit is thus able to track and correct for changes in temperature and TD loads. The TD1107C and TD1110D must be ordered as a set.

Features

  • 230 mV Pulse Amplitude
  • 20 ps to 25 ps Transition Time
  • Adjustable Delay
  • Low Jitter of 2.1 ps RMS
  • Long duration of 4 us
    Applications
  • High-Speed Pulse Testing
  • TDR and TDT Measurements
  • EMP, EMI, and EMC Testing
    The Picosecond Advantage:
    The Model TD1107C Tunnel Diode Pulse Head and the TD1110D Tunnel Diode Pulse Driver work together as a system to produce high speed pulses.Description:
    The Model TD1107C Tunnel Diode Pulse Head produces a step with an extremely fast edge. The output pulse amplitude is 230 mV into 50 Ohm. A 50 Ohm generator source impedance minimizes reflections. The use of a remote TD pulse head allows the pulse to be generated directly at the point of connection to the circuit under test. This eliminates the necessity of interconnecting coaxial cables which always slows down fast risetime pulses. The TD1110D, Tunnel Diode Driver, provides the DC bias and trigger signal to the TD Pulse Head. It also produces a Trigger Output pulse in advance of the drive output pulse to the TD pulse head. A fixed 65 ns delay results in a low jitter and thermal drift of typically 2.1 ps and 1.5 ps/C, respectively. An adjustable 40 ns – 140 ns delay is also provided. A special automatic, self-regulating TD bias current circuit is used. It senses the peak current of the particular TD head in use and then sets the bias to the correct level. The automatic circuit is thus able to track and correct for changes in temperature and TD loads. The TD1107C and TD1110D must be ordered as a set.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model TD1107C & TD1110D
Product Name Tunnel Diode Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details