Picosecond Pulse Labs, Inc. Pulse Generator Model 2600C

Description
Features Rectangular Waveform 500ps Risetime, 45 V Pulse Adjustable Amplitude using step attenuators 1-100 ns Duration "Turbo" option with 50 V and 250 ps risetime Positive or Negative polarity output Applications Testing the switching time of semiconductors Driving high current laser diodes to obtain fast risetime optical pulses. The Picosecond Advantage: The Model 2600C Pulse Generator produces high amplitude 45 V, fast (<500 ps) risetime pulses.Description: 50 V, 250 ps risetime pulses are available with the “Turbo” option. The pulse duration can be adjusted with a front panel, ten-turn control from < 1 ns to 100 ns. Either a positive or negative polarity pulse is selectable by a front panel switch. The amplitude may be adjusted over a 70 dB range in 1 dB steps while an internal clock provides pulse repetition rates up to 100 kHz. A programmable GPIB version of the 2600C is also available; see the specifications for the Model 10,300B Programmable Pulse Generator.
Description
Features Rectangular Waveform 500ps Risetime, 45 V Pulse Adjustable Amplitude using step attenuators 1-100 ns Duration "Turbo" option with 50 V and 250 ps risetime Positive or Negative polarity output Applications Testing the switching time of semiconductors Driving high current laser diodes to obtain fast risetime optical pulses. The Picosecond Advantage: The Model 2600C Pulse Generator produces high amplitude 45 V, fast (<500 ps) risetime pulses.Description: 50 V, 250 ps risetime pulses are available with the “Turbo” option. The pulse duration can be adjusted with a front panel, ten-turn control from < 1 ns to 100 ns. Either a positive or negative polarity pulse is selectable by a front panel switch. The amplitude may be adjusted over a 70 dB range in 1 dB steps while an internal clock provides pulse repetition rates up to 100 kHz. A programmable GPIB version of the 2600C is also available; see the specifications for the Model 10,300B Programmable Pulse Generator.

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - Model 2600C - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Pulse Generator
Model 2600C
Pulse Generator Model 2600C
Features Rectangular Waveform 500ps Risetime, 45 V Pulse Adjustable Amplitude using step attenuators 1-100 ns Duration "Turbo" option with 50 V and 250 ps risetime Positive or Negative polarity output Applications Testing the switching time of semiconductors Driving high current laser diodes to obtain fast risetime optical pulses. The Picosecond Advantage: The Model 2600C Pulse Generator produces high amplitude 45 V, fast (<500 ps) risetime pulses.Description: 50 V, 250 ps risetime pulses are available with the “Turbo” option. The pulse duration can be adjusted with a front panel, ten-turn control from < 1 ns to 100 ns. Either a positive or negative polarity pulse is selectable by a front panel switch. The amplitude may be adjusted over a 70 dB range in 1 dB steps while an internal clock provides pulse repetition rates up to 100 kHz. A programmable GPIB version of the 2600C is also available; see the specifications for the Model 10,300B Programmable Pulse Generator.

Features

  • Rectangular Waveform
  • 500ps Risetime, 45 V Pulse
  • Adjustable Amplitude using step attenuators
  • 1-100 ns Duration
  • "Turbo" option with 50 V and 250 ps risetime
  • Positive or Negative polarity output
    Applications
  • Testing the switching time of
    semiconductors
  • Driving high current laser
    diodes to obtain fast risetime
    optical pulses.
    The Picosecond Advantage:
    The Model 2600C Pulse Generator produces high amplitude 45 V, fast (<500 ps) risetime pulses.Description:
    50 V, 250 ps risetime pulses are available with the “Turbo” option. The pulse duration can be adjusted with a front panel, ten-turn control from < 1 ns to 100 ns. Either a positive or negative polarity pulse is selectable by a front panel switch. The amplitude may be adjusted over a 70 dB range in 1 dB steps while an internal clock provides pulse repetition rates up to 100 kHz. A programmable GPIB version of the 2600C is also available; see the specifications for the Model 10,300B Programmable Pulse Generator.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 2600C
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details