Picosecond Pulse Labs, Inc. 5ps Pulse Generator Model 4016

Description
Features 5ps transition time -5V pulse amplitude Step waveform Adjustable repetition rate Internally or externally triggered Applications Risetime calibration standard Impulse or step response testing of semiconductors, components, and networks Impulse Ultra WideBand (UWB) RADAR The Picosecond Advantage: Our Model 4016 Pulse Generator is one of the world’s fastest commercially available electrical pulse generators.Description: The Model 4016 Pulse Generator produces an ultra-fast pulse of -5 V with 5ps falltime into 50 ohms. The pulse is generated in a small external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed, eliminating the risetime slowing effects of interconnecting coaxial cables.
Description
Features 5ps transition time -5V pulse amplitude Step waveform Adjustable repetition rate Internally or externally triggered Applications Risetime calibration standard Impulse or step response testing of semiconductors, components, and networks Impulse Ultra WideBand (UWB) RADAR The Picosecond Advantage: Our Model 4016 Pulse Generator is one of the world’s fastest commercially available electrical pulse generators.Description: The Model 4016 Pulse Generator produces an ultra-fast pulse of -5 V with 5ps falltime into 50 ohms. The pulse is generated in a small external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed, eliminating the risetime slowing effects of interconnecting coaxial cables.

Suppliers

Company
Product
Description
Supplier Links
5ps Pulse Generator - Model 4016 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
5ps Pulse Generator
Model 4016
5ps Pulse Generator Model 4016
Features 5ps transition time -5V pulse amplitude Step waveform Adjustable repetition rate Internally or externally triggered Applications Risetime calibration standard Impulse or step response testing of semiconductors, components, and networks Impulse Ultra WideBand (UWB) RADAR The Picosecond Advantage: Our Model 4016 Pulse Generator is one of the world’s fastest commercially available electrical pulse generators.Description: The Model 4016 Pulse Generator produces an ultra-fast pulse of -5 V with 5ps falltime into 50 ohms. The pulse is generated in a small external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed, eliminating the risetime slowing effects of interconnecting coaxial cables.

Features

  • 5ps transition time
  • -5V pulse amplitude
  • Step waveform
  • Adjustable repetition rate
  • Internally or externally triggered
    Applications
  • Risetime calibration standard
  • Impulse or step response testing of semiconductors, components, and networks
  • Impulse Ultra WideBand (UWB) RADAR
    The Picosecond Advantage:
    Our Model 4016 Pulse Generator is one of the world’s fastest commercially available electrical pulse generators.Description:
    The Model 4016 Pulse Generator produces an ultra-fast pulse of -5 V with 5ps falltime into 50 ohms. The pulse is generated in a small external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed, eliminating the risetime slowing effects of interconnecting coaxial cables.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 4016
Product Name 5ps Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details