Picosecond Pulse Labs, Inc. Programmable Pulse Generator Model 10,300B

Description
Features Rectangular Waveform IEEE-488 Programmable -45 to +50 V Pulse Output <300 ps Risetime <1 to 100 ns Pulse Duration Up to ±5 V Baseline Offset 81 dB Variable Attenuator (1 dB steps) Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: High-speed (<300 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing and sag. The amplitude and baseline offset are adjustable. The pulse shape from this standards-quality generator is extremely stable as the amplitude, duration, and pulse repetition rate are changed.Description: The Model 10,300A produces 50 V pulses with 300 ps risetime and duration adjustable from 1 to 100 ns. Pulse amplitude is adjustable from 4 mV to 50 V using the internal step attenuator. Baseline offset can be set from -5 V to +5 V. All of the pulse parameters, except rise/falltimes, are fully programmable via the GPIB (IEEE-488) interface. Slower risetimes can be obtained by externally attaching a risetime filter.
Description
Features Rectangular Waveform IEEE-488 Programmable -45 to +50 V Pulse Output <300 ps Risetime <1 to 100 ns Pulse Duration Up to ±5 V Baseline Offset 81 dB Variable Attenuator (1 dB steps) Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: High-speed (<300 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing and sag. The amplitude and baseline offset are adjustable. The pulse shape from this standards-quality generator is extremely stable as the amplitude, duration, and pulse repetition rate are changed.Description: The Model 10,300A produces 50 V pulses with 300 ps risetime and duration adjustable from 1 to 100 ns. Pulse amplitude is adjustable from 4 mV to 50 V using the internal step attenuator. Baseline offset can be set from -5 V to +5 V. All of the pulse parameters, except rise/falltimes, are fully programmable via the GPIB (IEEE-488) interface. Slower risetimes can be obtained by externally attaching a risetime filter.

Suppliers

Company
Product
Description
Supplier Links
Programmable Pulse Generator - Model 10,300B - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Programmable Pulse Generator
Model 10,300B
Programmable Pulse Generator Model 10,300B
Features Rectangular Waveform IEEE-488 Programmable -45 to +50 V Pulse Output <300 ps Risetime <1 to 100 ns Pulse Duration Up to ±5 V Baseline Offset 81 dB Variable Attenuator (1 dB steps) Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: High-speed (<300 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing and sag. The amplitude and baseline offset are adjustable. The pulse shape from this standards-quality generator is extremely stable as the amplitude, duration, and pulse repetition rate are changed.Description: The Model 10,300A produces 50 V pulses with 300 ps risetime and duration adjustable from 1 to 100 ns. Pulse amplitude is adjustable from 4 mV to 50 V using the internal step attenuator. Baseline offset can be set from -5 V to +5 V. All of the pulse parameters, except rise/falltimes, are fully programmable via the GPIB (IEEE-488) interface. Slower risetimes can be obtained by externally attaching a risetime filter.

Features

  • Rectangular Waveform
  • IEEE-488 Programmable
  • -45 to +50 V Pulse Output
  • <300 ps Risetime
  • <1 to 100 ns Pulse Duration
  • Up to ±5 V Baseline Offset
  • 81 dB Variable Attenuator
    (1 dB steps)
    Applications
  • EMI, EMC and EMP Testing
  • TDR and TDT Testing
  • UWB Testing
    The Picosecond Advantage:
    High-speed (<300 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing and sag. The amplitude and baseline offset are adjustable. The pulse shape from this standards-quality generator is extremely stable as the amplitude, duration, and pulse repetition rate are changed.Description:
    The Model 10,300A produces 50 V pulses with 300 ps risetime and duration adjustable from 1 to 100 ns. Pulse amplitude is adjustable from 4 mV to 50 V using the internal step attenuator. Baseline offset can be set from -5 V to +5 V. All of the pulse parameters, except rise/falltimes, are fully programmable via the GPIB (IEEE-488) interface. Slower risetimes can be obtained by externally attaching a risetime filter.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 10,300B
Product Name Programmable Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers