Picosecond Pulse Labs, Inc. Datasheets for RF Amplifiers

RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more

Product Name Notes
Features 10 dB Gain 14 GHz Frequency Response 23 ps Risetime +11 dBm Output at 10 GHz Applications High Speed Pulse Measurements RF Testing 10 Gb/s Telecom Systems The Picosecond...
Features 11V Output Amplitude with 3W Power Dissipation Temperature compensated for output stability EOM Bias Network Crossing Point Control Adjustable Output Voltage Applications Modulator Driver Supports NRZ data up to...
Features 13.5 GHz Bandwidth 21 dB Gain +11 dBm Output at 10 GHz 30 ps Risetime Non-Inverting Applications High-Speed Pulse RF Testing The Picosecond Advantage: Clean Transient reponse and smooth...
Features 2 GHz Bandwidth 145 ps Risetime 13 dB Gain +9 dBm Output Applications RF and Microwave Systems Pulse Measurements Laboratory The Picosecond Advantage: The 5810B Broadband Amplifier is an...
Features 20 kHz - 43 GHz Bandwidth 8 ps Risetime 2.7 V Eye Amplitude 8.5 dB Gain 2.4 mm Connectors Applications OC-768 Systems Electro-Absorption Modulator Driver Receiver Amplifier The Picosecond...
Features 25 kHz - 45 GHz Bandwidth 9 ps Risetime 2.7 Vamp Eye Amplitude 16 dB Gain 2.4 mm Connectors Applications OC-768 Systems Electro-Absorption Modulator Driver Receiver Amplifier The Picosecond...
Features 8V Output Amplitude with 2.3W Power Dissipation Temperature compensated for output stability EOM Bias Network Crossing Point Control Adjustable Output Voltage Applications Lithium Niobate Modulator Driver Supports 10 G...
Features Broadband linear gain amplifier with 15 dB gain 15 GHz bandwidth with ±0.3dB gain flatness Lower 3 dB frequency of 10 kHz Low deviation from linear phase (±3 degrees)...
Features Front Panel Controlled Amplitude and Crossing Point Integrated Power Supply 12.5Gb/s Driver Amplifier 12GHz Linear Amplifier (input<180mV) 8Vpp with 14ps Risetime Saturated Output Applications Driving Lithium Niobate Modulator Drivers...
Features Integrated Power Supply 10kHz to 15GHz Bandwidth Low Deviation from Linear Phase (+/-3degrees) 1dB Compression Point of 13dBm (2.8Vpp) Low Noise Figure Applications Ultra-clean Amplification of Photodetector Outputs General...
Features Linear Amplifier 26dB Gain 2.5kHz to 10GHz Bandwidth >4Vp-p Linear Output Low Power Dissipation Temperature Compensated Applications Linear Amplification General Puropse Lab Use Test and Measurement The Picosecond Advantage:...
Features Simple connection to BERT or PG instrument to form multi-channel programamble source Programmable amplitude, offset, and crossing point 20ps risetime 250mV to 2.0V amplitude -2.0V to 3.0V output window...