Picosecond Pulse Labs, Inc. Differential TDR/TDT Source Enhancement Module Model 4022

Description
Features Provides differential and common mode 9ps TDR and 7 ps TDT pulses Produces very high-quality, flat pulses Enables increased resolution for TDR/TDT analysis of high-speed electronic interconnects and circuits Connects to the output of a differential or dual TDR/TDT plug-in Compact, easy to use design that is quick to connect and set-up Applications Time Domain Reflectometry Analysis Time Domain Transmission Analysis The Picosecond Advantage: Our ultra-fast pulse capabilities enable the highest resolution TDR analysis and the highest speed TDT analysis available.Description: The Picosecond Pulse Labs (PSPL) Model 4022 is a differential TDR / TDT source enhancement module that connects to a differential or dual TDR/TDT plug-in and produces ultra-fast risetime pulses. The fast risetime pulses enable the world's highest resolution differential TDR analysis and the world's fastest differential TDT analysis. The 4022 consists of a dual-channel driver module, small remote pulse heads, connecting cables, and an external power supply. The 4022 is capable of differential (one positive and one negative pulse) and common mode (two positive pulses) measurements. Configurations are also available for both TDR and TDT measurements (different remote heads are used for TDR and TDT).
Description
Features Provides differential and common mode 9ps TDR and 7 ps TDT pulses Produces very high-quality, flat pulses Enables increased resolution for TDR/TDT analysis of high-speed electronic interconnects and circuits Connects to the output of a differential or dual TDR/TDT plug-in Compact, easy to use design that is quick to connect and set-up Applications Time Domain Reflectometry Analysis Time Domain Transmission Analysis The Picosecond Advantage: Our ultra-fast pulse capabilities enable the highest resolution TDR analysis and the highest speed TDT analysis available.Description: The Picosecond Pulse Labs (PSPL) Model 4022 is a differential TDR / TDT source enhancement module that connects to a differential or dual TDR/TDT plug-in and produces ultra-fast risetime pulses. The fast risetime pulses enable the world's highest resolution differential TDR analysis and the world's fastest differential TDT analysis. The 4022 consists of a dual-channel driver module, small remote pulse heads, connecting cables, and an external power supply. The 4022 is capable of differential (one positive and one negative pulse) and common mode (two positive pulses) measurements. Configurations are also available for both TDR and TDT measurements (different remote heads are used for TDR and TDT).

Suppliers

Company
Product
Description
Supplier Links
Differential TDR/TDT Source Enhancement Module - Model 4022 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Differential TDR/TDT Source Enhancement Module
Model 4022
Differential TDR/TDT Source Enhancement Module Model 4022
Features Provides differential and common mode 9ps TDR and 7 ps TDT pulses Produces very high-quality, flat pulses Enables increased resolution for TDR/TDT analysis of high-speed electronic interconnects and circuits Connects to the output of a differential or dual TDR/TDT plug-in Compact, easy to use design that is quick to connect and set-up Applications Time Domain Reflectometry Analysis Time Domain Transmission Analysis The Picosecond Advantage: Our ultra-fast pulse capabilities enable the highest resolution TDR analysis and the highest speed TDT analysis available.Description: The Picosecond Pulse Labs (PSPL) Model 4022 is a differential TDR / TDT source enhancement module that connects to a differential or dual TDR/TDT plug-in and produces ultra-fast risetime pulses. The fast risetime pulses enable the world's highest resolution differential TDR analysis and the world's fastest differential TDT analysis. The 4022 consists of a dual-channel driver module, small remote pulse heads, connecting cables, and an external power supply. The 4022 is capable of differential (one positive and one negative pulse) and common mode (two positive pulses) measurements. Configurations are also available for both TDR and TDT measurements (different remote heads are used for TDR and TDT).

Features

  • Provides differential and common mode 9ps TDR and 7 ps TDT pulses
  • Produces very high-quality, flat pulses
  • Enables increased resolution for TDR/TDT analysis of high-speed electronic interconnects and circuits
  • Connects to the output of a differential or dual TDR/TDT plug-in
  • Compact, easy to use design that is quick to connect and set-up
    Applications
  • Time Domain Reflectometry Analysis
  • Time Domain Transmission Analysis
    The Picosecond Advantage:
    Our ultra-fast pulse capabilities enable the highest resolution TDR analysis and the highest speed TDT analysis available.Description:
    The Picosecond Pulse Labs (PSPL) Model 4022 is a differential TDR / TDT source enhancement module that connects to a differential or dual TDR/TDT plug-in and produces ultra-fast risetime pulses. The fast risetime pulses enable the world's highest resolution differential TDR analysis and the world's fastest differential TDT analysis.
    The 4022 consists of a dual-channel driver module, small remote pulse heads, connecting cables, and an external power supply. The 4022 is capable of differential (one positive and one negative pulse) and common mode (two positive pulses) measurements. Configurations are also available for both TDR and TDT measurements (different remote heads are used for TDR and TDT).
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 4022
Product Name Differential TDR/TDT Source Enhancement Module
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2154788 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers