Picosecond Pulse Labs, Inc. Programmable Pulse Generator Model 10,070A

Description
Features Rectangular Waveforms IEEE-488 Programmable ±7.5V, 65 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Baseline Offset of up to ±5 V 81 dB Variable Attenuator (1 dB Steps) Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: High-speed (65 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing, and sag. The 10,070A has adjustable pulse amplitude, positive or negative pulses, and variable baseline offset. The pulse shape from this standards-quality generator is extremely stable as amplitude and pulse repitition rate are changed.Description: OurModel 10,070A produces ±7.5 V pulses with 65 ps risetime and duration adjustable from 100 ps to 10 ns. All of the pulse parameters, except rise/falltimes, are fully programmable via the GPIB (IEEE-488) interface. Both amplitude and baseline offset are adjustable. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks.
Description
Features Rectangular Waveforms IEEE-488 Programmable ±7.5V, 65 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Baseline Offset of up to ±5 V 81 dB Variable Attenuator (1 dB Steps) Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: High-speed (65 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing, and sag. The 10,070A has adjustable pulse amplitude, positive or negative pulses, and variable baseline offset. The pulse shape from this standards-quality generator is extremely stable as amplitude and pulse repitition rate are changed.Description: OurModel 10,070A produces ±7.5 V pulses with 65 ps risetime and duration adjustable from 100 ps to 10 ns. All of the pulse parameters, except rise/falltimes, are fully programmable via the GPIB (IEEE-488) interface. Both amplitude and baseline offset are adjustable. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks.

Suppliers

Company
Product
Description
Supplier Links
Programmable Pulse Generator - Model 10,070A - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Programmable Pulse Generator
Model 10,070A
Programmable Pulse Generator Model 10,070A
Features Rectangular Waveforms IEEE-488 Programmable ±7.5V, 65 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Baseline Offset of up to ±5 V 81 dB Variable Attenuator (1 dB Steps) Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: High-speed (65 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing, and sag. The 10,070A has adjustable pulse amplitude, positive or negative pulses, and variable baseline offset. The pulse shape from this standards-quality generator is extremely stable as amplitude and pulse repitition rate are changed.Description: OurModel 10,070A produces ±7.5 V pulses with 65 ps risetime and duration adjustable from 100 ps to 10 ns. All of the pulse parameters, except rise/falltimes, are fully programmable via the GPIB (IEEE-488) interface. Both amplitude and baseline offset are adjustable. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks.

Features

  • Rectangular Waveforms
  • IEEE-488 Programmable
  • ±7.5V, 65 ps Risetime Pulse
  • 100 ps to 10 ns Pulse Duration
  • Baseline Offset of up to ±5 V
  • 81 dB Variable Attenuator
    (1 dB Steps)
    Applications
  • EMI, EMC and EMP Testing
  • TDR and TDT Testing
  • UWB Testing
    The Picosecond Advantage:
    High-speed (65 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing, and sag. The 10,070A has adjustable pulse amplitude, positive or negative pulses, and variable baseline offset. The pulse shape from this standards-quality generator is extremely stable as amplitude and pulse repitition rate are changed.Description:
    OurModel 10,070A produces ±7.5 V pulses with 65 ps risetime and duration adjustable from 100 ps to 10 ns. All of the pulse parameters, except rise/falltimes, are fully programmable via the GPIB (IEEE-488) interface. Both amplitude and baseline offset are adjustable. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 10,070A
Product Name Programmable Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details