Picosecond Pulse Labs, Inc. Datasheets for RF Power Dividers and RF Power Combiners
RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more
| Product Name | Notes |
|---|---|
| Features 10 dB Pick-off 50 ps Risetime DC to 8 GHz Bandwidth Applications Laboratory T&M RF and Microwave Systems Description: Our Model 5340-10dB Pick-Off Tee is a broadband, resistive power... | |
| Features Combines or Divides Signals 8 ps Risetime >40 GHz Bandwidth 2.92 or 2.4 mm Connectors Applications 40 G Telecom systems Test and Measurement RF and Microwave TDR using the... | |
| Features DC to >25 GHz <17 ps Risetime 5x and 10x Pick-Off Ratios Low Insertion Loss Applications Telecom Systems Laboratory T&M Microwave and RF The Picosecond Advantage: Excellent transient response,... | |
| Features DC to >25GHz bandwidth 12dB (4x) Insertion Loss Excellent Return Loss Accurate Amplitude and Phase Tracking Applications Data and Telecom Systems Laboratory T&M RF and Microwave The Picosecond Advantage:... | |
| Features DC to 18 GHz Highly Symmetric Combines or Splits Signals All Ports Matched to 50 Ω Applications Telecom and Data Systems Laboratory T&M RF and Microwave Systems The Picosecond... | |
| Features DC to 20 GHz 20 ps riseime Excellent Symmetry Splits Signals Applications Telecom and Data Systems Laboratory T&M RF and Microwave Systems The Picosecond Advantage: The Model 5336 6... | |
| Features DC to 25 GHz Excellent Return Loss Accurate Amplitude and Phase Tracking Highly Symmetric Combines or Splits Signals Applications Data and Telecom Systems Laboratory T&M RF and Microwave The... | |
| Features DC to 40 GHz 10 ps Risetime 14 dB Pick-off Applications 40 Gb/s Data & Telecom Systems High Speed Pulse T&M RF and Microwave The Picosecond Advantage: Our Model... | |
| Features Excellent Through-line Impedance Match Minimizes Signal Reflections DC to 26GHz 5x (14dB) Pickoff Applications Pick-off of Clock Recovery Signals Pick-off of Trigger Signals High Integrity Signal Pick-off The Picosecond... |