Picosecond Pulse Labs, Inc. Pulse Calibration Source Model 4005

Description
Features 11 ps Falltime Interchangeable Pulse Heads with Fixed Amplitudes of 5 V, 1.2 V, or 300 mV Adjustable Repetition Rate of 0.1 Hz to 1 MHz Internally or Externally Triggered Applications Risetime standard for testing oscilloscopes Impulse or step response testing of semiconductors, components, networks, etc. Very high resolution TDR/TDT measurements The Picosecond Advantage: PSPL's Non-Linear-Transmiss ion-Line technology has been paired with PSPL's pulse generator experience to produce the world's fastest oscilloscope calibration source.Description: The Model 4005 calibration source produces an ultra-fast pulse with 11 ps falltime into an AC or DC coupled 50 ohm load. The pulse is generated in an external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed, eliminating the risetime slowing effects of interconnecting coaxial cables. Pulse heads are interchangeable and available with fixed pulse amplitudes of 300 mV to 5V.
Description
Features 11 ps Falltime Interchangeable Pulse Heads with Fixed Amplitudes of 5 V, 1.2 V, or 300 mV Adjustable Repetition Rate of 0.1 Hz to 1 MHz Internally or Externally Triggered Applications Risetime standard for testing oscilloscopes Impulse or step response testing of semiconductors, components, networks, etc. Very high resolution TDR/TDT measurements The Picosecond Advantage: PSPL's Non-Linear-Transmiss ion-Line technology has been paired with PSPL's pulse generator experience to produce the world's fastest oscilloscope calibration source.Description: The Model 4005 calibration source produces an ultra-fast pulse with 11 ps falltime into an AC or DC coupled 50 ohm load. The pulse is generated in an external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed, eliminating the risetime slowing effects of interconnecting coaxial cables. Pulse heads are interchangeable and available with fixed pulse amplitudes of 300 mV to 5V.

Suppliers

Company
Product
Description
Supplier Links
Pulse Calibration Source - Model 4005 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Pulse Calibration Source
Model 4005
Pulse Calibration Source Model 4005
Features 11 ps Falltime Interchangeable Pulse Heads with Fixed Amplitudes of 5 V, 1.2 V, or 300 mV Adjustable Repetition Rate of 0.1 Hz to 1 MHz Internally or Externally Triggered Applications Risetime standard for testing oscilloscopes Impulse or step response testing of semiconductors, components, networks, etc. Very high resolution TDR/TDT measurements The Picosecond Advantage: PSPL's Non-Linear-Transmiss ion-Line technology has been paired with PSPL's pulse generator experience to produce the world's fastest oscilloscope calibration source.Description: The Model 4005 calibration source produces an ultra-fast pulse with 11 ps falltime into an AC or DC coupled 50 ohm load. The pulse is generated in an external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed, eliminating the risetime slowing effects of interconnecting coaxial cables. Pulse heads are interchangeable and available with fixed pulse amplitudes of 300 mV to 5V.

Features

  • 11 ps Falltime
  • Interchangeable Pulse Heads with Fixed Amplitudes of 5 V, 1.2 V, or 300 mV
  • Adjustable Repetition Rate of 0.1 Hz to 1 MHz
  • Internally or Externally Triggered
    Applications
  • Risetime standard for testing oscilloscopes
  • Impulse or step response testing of semiconductors, components, networks, etc.
  • Very high resolution TDR/TDT measurements
    The Picosecond Advantage:
    PSPL's Non-Linear-Transmission-Line technology has been paired with PSPL's pulse generator experience to produce the world's fastest oscilloscope calibration source.Description:
    The Model 4005 calibration source produces an ultra-fast pulse with 11 ps falltime into an AC or DC coupled 50 ohm load. The pulse is generated in an external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed, eliminating the risetime slowing effects of interconnecting coaxial cables. Pulse heads are interchangeable and available with fixed pulse amplitudes of 300 mV to 5V.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 4005
Product Name Pulse Calibration Source
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details