Picosecond Pulse Labs, Inc. Single-ended TDR/TDT Source Enhancement Module Model 4020

Description
Features Provides single-ended 9ps TDR and 7 ps TDT pulses Produces very high-quality, flat pulses Enables increased resolution for TDR/TDT analysis of high-speed electronic interconnects and circuits Connects to the output of a standard TDR/TDT plug-in Compact, easy to use design that is quick to connect and set-up Applications Time Domain Reflectometry Analysis Time Domain Transmission Analysis The Picosecond Advantage: Our ultra-fast pulse capabilities enable the highest resolution TDR analysis and the highest speed TDT analysis available.Description: The Picosecond Pulse Labs (PSPL) Model 4020 is a single-ended TDR / TDT source enhancement module that connects to the output of a TDR/TDT plug-in and produces ultra-fast risetime pulses. The fast risetime pulses enable the world's highest resolution TDR analysis and the world's fastest TDT analysis. The 4020 consists of a single-channel driver module, a small remote pulse head, a connecting cable, and an external power supply. Configurations are also available for both TDR and TDT measurements (different remote heads are used for TDR and TDT). Agilent Technogies has released a new Data Sheet that describes hoe to use the PSPL Model 4020 TDR/TDT Source Module with their 86100 Digital Communications Analyzer to make more precise TDR and TDT measurements. Please click the following link: "High-Precision TDR with the Agilent 86100 DCA and Picosecond Pulse Labs 4020 Source Enhancement Module"
Description
Features Provides single-ended 9ps TDR and 7 ps TDT pulses Produces very high-quality, flat pulses Enables increased resolution for TDR/TDT analysis of high-speed electronic interconnects and circuits Connects to the output of a standard TDR/TDT plug-in Compact, easy to use design that is quick to connect and set-up Applications Time Domain Reflectometry Analysis Time Domain Transmission Analysis The Picosecond Advantage: Our ultra-fast pulse capabilities enable the highest resolution TDR analysis and the highest speed TDT analysis available.Description: The Picosecond Pulse Labs (PSPL) Model 4020 is a single-ended TDR / TDT source enhancement module that connects to the output of a TDR/TDT plug-in and produces ultra-fast risetime pulses. The fast risetime pulses enable the world's highest resolution TDR analysis and the world's fastest TDT analysis. The 4020 consists of a single-channel driver module, a small remote pulse head, a connecting cable, and an external power supply. Configurations are also available for both TDR and TDT measurements (different remote heads are used for TDR and TDT). Agilent Technogies has released a new Data Sheet that describes hoe to use the PSPL Model 4020 TDR/TDT Source Module with their 86100 Digital Communications Analyzer to make more precise TDR and TDT measurements. Please click the following link: "High-Precision TDR with the Agilent 86100 DCA and Picosecond Pulse Labs 4020 Source Enhancement Module"

Suppliers

Company
Product
Description
Supplier Links
Single-ended TDR/TDT Source Enhancement Module - Model 4020 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Single-ended TDR/TDT Source Enhancement Module
Model 4020
Single-ended TDR/TDT Source Enhancement Module Model 4020
Features Provides single-ended 9ps TDR and 7 ps TDT pulses Produces very high-quality, flat pulses Enables increased resolution for TDR/TDT analysis of high-speed electronic interconnects and circuits Connects to the output of a standard TDR/TDT plug-in Compact, easy to use design that is quick to connect and set-up Applications Time Domain Reflectometry Analysis Time Domain Transmission Analysis The Picosecond Advantage: Our ultra-fast pulse capabilities enable the highest resolution TDR analysis and the highest speed TDT analysis available.Description: The Picosecond Pulse Labs (PSPL) Model 4020 is a single-ended TDR / TDT source enhancement module that connects to the output of a TDR/TDT plug-in and produces ultra-fast risetime pulses. The fast risetime pulses enable the world's highest resolution TDR analysis and the world's fastest TDT analysis. The 4020 consists of a single-channel driver module, a small remote pulse head, a connecting cable, and an external power supply. Configurations are also available for both TDR and TDT measurements (different remote heads are used for TDR and TDT). Agilent Technogies has released a new Data Sheet that describes hoe to use the PSPL Model 4020 TDR/TDT Source Module with their 86100 Digital Communications Analyzer to make more precise TDR and TDT measurements. Please click the following link: "High-Precision TDR with the Agilent 86100 DCA and Picosecond Pulse Labs 4020 Source Enhancement Module"

Features

  • Provides single-ended 9ps TDR and 7 ps TDT pulses
  • Produces very high-quality, flat pulses
  • Enables increased resolution for TDR/TDT analysis of high-speed electronic interconnects and circuits
  • Connects to the output of a standard TDR/TDT plug-in
  • Compact, easy to use design that is quick to connect and set-up
    Applications
  • Time Domain Reflectometry Analysis
  • Time Domain Transmission Analysis
    The Picosecond Advantage:
    Our ultra-fast pulse capabilities enable the highest resolution TDR analysis and the highest speed TDT analysis available.Description:
    The Picosecond Pulse Labs (PSPL) Model 4020 is a single-ended TDR / TDT source enhancement module that connects to the output of a TDR/TDT plug-in and produces ultra-fast risetime pulses. The fast risetime pulses enable the world's highest resolution TDR analysis and the world's fastest TDT analysis.
    The 4020 consists of a single-channel driver module, a small remote pulse head, a connecting cable, and an external power supply. Configurations are also available for both TDR and TDT measurements (different remote heads are used for TDR and TDT).
    Agilent Technogies has released a new Data Sheet that describes hoe to use the PSPL Model 4020 TDR/TDT Source Module with their 86100 Digital Communications Analyzer to make more precise TDR and TDT measurements. Please click the following link: "High-Precision TDR with the Agilent 86100 DCA and Picosecond Pulse Labs 4020 Source Enhancement Module"
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 4020
Product Name Single-ended TDR/TDT Source Enhancement Module
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2154789 - RS Components, Ltd.
Specs
Inputs 2
Maximum 0.2000 MHz
View Details
Waveform Generator - SDG2122X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details