Picosecond Pulse Labs, Inc. Programmable Pulse Generator Model 10,050A

Description
Features Rectangular Waveform IEEE-488 Programmable User-Friendly Controls 10V, 45 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: High-speed (45 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing and sag. The pulse shape from the standards-quality generator is extremely stable as the duration and pulse repetition rate are changed.Description: Our Model 10,050A produces 10 V pulses with 45 ps risetime and duration adjustable from 100 ps to 10 ns. All pulse parameters, except rise/falltimes, are fully programmable over the GPIB (IEEE-488). Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks. We also offer two similar generators, Model 10,060A and Model 10,070A, that are enhanced versions of the 10,050A with additional capabilities.
Description
Features Rectangular Waveform IEEE-488 Programmable User-Friendly Controls 10V, 45 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: High-speed (45 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing and sag. The pulse shape from the standards-quality generator is extremely stable as the duration and pulse repetition rate are changed.Description: Our Model 10,050A produces 10 V pulses with 45 ps risetime and duration adjustable from 100 ps to 10 ns. All pulse parameters, except rise/falltimes, are fully programmable over the GPIB (IEEE-488). Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks. We also offer two similar generators, Model 10,060A and Model 10,070A, that are enhanced versions of the 10,050A with additional capabilities.

Suppliers

Company
Product
Description
Supplier Links
Programmable Pulse Generator - Model 10,050A - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Programmable Pulse Generator
Model 10,050A
Programmable Pulse Generator Model 10,050A
Features Rectangular Waveform IEEE-488 Programmable User-Friendly Controls 10V, 45 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: High-speed (45 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing and sag. The pulse shape from the standards-quality generator is extremely stable as the duration and pulse repetition rate are changed.Description: Our Model 10,050A produces 10 V pulses with 45 ps risetime and duration adjustable from 100 ps to 10 ns. All pulse parameters, except rise/falltimes, are fully programmable over the GPIB (IEEE-488). Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks. We also offer two similar generators, Model 10,060A and Model 10,070A, that are enhanced versions of the 10,050A with additional capabilities.

Features

  • Rectangular Waveform
  • IEEE-488 Programmable
  • User-Friendly Controls
  • 10V, 45 ps Risetime Pulse
  • 100 ps to 10 ns Pulse Duration
  • Low Jitter, 1.5 ps RMS
    Applications
  • EMI, EMC and EMP Testing
  • TDR and TDT Testing
  • UWB Testing
    The Picosecond Advantage:
    High-speed (45 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing and sag. The pulse shape from the standards-quality generator is extremely stable as the duration and pulse repetition rate are changed.Description:
    Our Model 10,050A produces 10 V pulses with 45 ps risetime and duration adjustable from 100 ps to 10 ns. All pulse parameters, except rise/falltimes, are fully programmable over the GPIB (IEEE-488). Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks. We also offer two similar generators, Model 10,060A and Model 10,070A, that are enhanced versions of the 10,050A with additional capabilities.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 10,050A
Product Name Programmable Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 2154958 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details