Picosecond Pulse Labs, Inc. 800MHz Pulse/Pattern Generator Model 12010

Description
Features 800MHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor testing General purpose pulse testing The Picosecond Advantage: The model 12010 offers a unique combination of high performance and competitive pricing.Description: The Model 12010 is a fully programmable 800MHz pulse and pattern generator. This geneator features the option for built-in jitter insertion (random, multi-UI sinusoidal, deterministic). In addition, the Model 12010 offers programmable patterns (user defined or PRBS) and programmable differential output (amplitude/offset). The Model 12010 is an ideal instrument for signal generation for either pulse or serial data applications up to 800Mbps. Note, the 12010 has the same features as the Model 12020 1.6GHz generator but limited to 800MHz repetition rate.
Description
Features 800MHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor testing General purpose pulse testing The Picosecond Advantage: The model 12010 offers a unique combination of high performance and competitive pricing.Description: The Model 12010 is a fully programmable 800MHz pulse and pattern generator. This geneator features the option for built-in jitter insertion (random, multi-UI sinusoidal, deterministic). In addition, the Model 12010 offers programmable patterns (user defined or PRBS) and programmable differential output (amplitude/offset). The Model 12010 is an ideal instrument for signal generation for either pulse or serial data applications up to 800Mbps. Note, the 12010 has the same features as the Model 12020 1.6GHz generator but limited to 800MHz repetition rate.

Suppliers

Company
Product
Description
Supplier Links
800MHz Pulse/Pattern Generator - Model 12010 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
800MHz Pulse/Pattern Generator
Model 12010
800MHz Pulse/Pattern Generator Model 12010
Features 800MHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor testing General purpose pulse testing The Picosecond Advantage: The model 12010 offers a unique combination of high performance and competitive pricing.Description: The Model 12010 is a fully programmable 800MHz pulse and pattern generator. This geneator features the option for built-in jitter insertion (random, multi-UI sinusoidal, deterministic). In addition, the Model 12010 offers programmable patterns (user defined or PRBS) and programmable differential output (amplitude/offset). The Model 12010 is an ideal instrument for signal generation for either pulse or serial data applications up to 800Mbps. Note, the 12010 has the same features as the Model 12020 1.6GHz generator but limited to 800MHz repetition rate.

Features

  • 800MHz Repetition Rate
  • Programmable Patterns
  • Programmable Differential Output
  • Built-in Jitter Insertion Option
  • Spread Spectrum Clocking
  • 1 or 2 Output Channels
    Applications
  • Serial data testing
  • Clock signal generation
  • Pulse semiconductor testing
  • General purpose pulse testing
    The Picosecond Advantage:
    The model 12010 offers a unique combination of high performance and competitive pricing.Description:
    The Model 12010 is a fully programmable 800MHz pulse and pattern generator. This geneator features the option for built-in jitter insertion (random, multi-UI sinusoidal, deterministic). In addition, the Model 12010 offers programmable patterns (user defined or PRBS) and programmable differential output (amplitude/offset).
    The Model 12010 is an ideal instrument for signal generation for either pulse or serial data applications up to 800Mbps. Note, the 12010 has the same features as the Model 12020 1.6GHz generator but limited to 800MHz repetition rate.
Supplier's Site
800MHz Pulse/Pattern Generator - Model 12010 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
800MHz Pulse/Pattern Generator
Model 12010
800MHz Pulse/Pattern Generator Model 12010
Features 800MHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor testing General purpose pulse testing The Picosecond Advantage: The Model 12010 offers a unique combination of high performance and competitive pricing.Description: The Model 12010 is a fully programmable 800MHz pulse and pattern generator. This geneator features the option for built-in jitter insertion (random, multi-UI sinusoidal, deterministic). In addition, the Model 12010 offers programmable patterns (user defined or PRBS) and programmable differential output (amplitude/offset). The Model 12010 is an ideal instrument for signal generation for either pulse or serial data applications up to 800Mbps. Note, the 12010 has the same features as the Model 12020 1.6GHz generator but limited to 800MHz repetition rate.

Features

  • 800MHz Repetition Rate
  • Programmable Patterns
  • Programmable Differential Output
  • Built-in Jitter Insertion Option
  • Spread Spectrum Clocking
  • 1 or 2 Output Channels
    Applications
  • Serial data testing
  • Clock signal generation
  • Pulse semiconductor testing
  • General purpose pulse testing
    The Picosecond Advantage:
    The Model 12010 offers a unique combination of high performance and competitive pricing.Description:
    The Model 12010 is a fully programmable 800MHz pulse and pattern generator. This geneator features the option for built-in jitter insertion (random, multi-UI sinusoidal, deterministic). In addition, the Model 12010 offers programmable patterns (user defined or PRBS) and programmable differential output (amplitude/offset).
    The Model 12010 is an ideal instrument for signal generation for either pulse or serial data applications up to 800Mbps. Note, the 12010 has the same features as the Model 12020 1.6GHz generator but limited to 800MHz repetition rate.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc. Picosecond Pulse Labs, Inc.
Product Category Signal Generators Signal Generators
Product Number Model 12010 Model 12010
Product Name 800MHz Pulse/Pattern Generator 800MHz Pulse/Pattern Generator
Device Type Generator Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG5082 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers