Picosecond Pulse Labs, Inc. 1.6GHz Pulse/pattern Generator Model 12020

Description
Features 1.6GHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor testing General purpose pulse testing The Picosecond Advantage: The model 12020 offers a unique combination of high performance and competitive pricing.Description: The Model 12020 is a fully programmable 1.6GHz pulse and pattern generator. This geneator features the option for built-in jitter insertion (random, multi-UI sinusoidal, deterministic). In addition, the Model 12020 offers programmable patterns (user defined or PRBS) and programmable differential output (amplitude/offset). The Model 12020 is an ideal instrument for signal generation for either pulse or serial data applications up to 1.6GHz.
Description
Features 1.6GHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor testing General purpose pulse testing The Picosecond Advantage: The model 12020 offers a unique combination of high performance and competitive pricing.Description: The Model 12020 is a fully programmable 1.6GHz pulse and pattern generator. This geneator features the option for built-in jitter insertion (random, multi-UI sinusoidal, deterministic). In addition, the Model 12020 offers programmable patterns (user defined or PRBS) and programmable differential output (amplitude/offset). The Model 12020 is an ideal instrument for signal generation for either pulse or serial data applications up to 1.6GHz.

Suppliers

Company
Product
Description
Supplier Links
1.6GHz Pulse/pattern Generator - Model 12020 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
1.6GHz Pulse/pattern Generator
Model 12020
1.6GHz Pulse/pattern Generator Model 12020
Features 1.6GHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor testing General purpose pulse testing The Picosecond Advantage: The model 12020 offers a unique combination of high performance and competitive pricing.Description: The Model 12020 is a fully programmable 1.6GHz pulse and pattern generator. This geneator features the option for built-in jitter insertion (random, multi-UI sinusoidal, deterministic). In addition, the Model 12020 offers programmable patterns (user defined or PRBS) and programmable differential output (amplitude/offset). The Model 12020 is an ideal instrument for signal generation for either pulse or serial data applications up to 1.6GHz.

Features

  • 1.6GHz Repetition Rate
  • Programmable Patterns
  • Programmable Differential Output
  • Built-in Jitter Insertion Option
  • Spread Spectrum Clocking
  • 1 or 2 Output Channels
    Applications
  • Serial data testing
  • Clock signal generation
  • Pulse semiconductor testing
  • General purpose pulse testing
    The Picosecond Advantage:
    The model 12020 offers a unique combination of high performance and competitive pricing.Description:
    The Model 12020 is a fully programmable 1.6GHz pulse and pattern generator. This geneator features the option for built-in jitter insertion (random, multi-UI sinusoidal, deterministic). In addition, the Model 12020 offers programmable patterns (user defined or PRBS) and programmable differential output (amplitude/offset).
    The Model 12020 is an ideal instrument for signal generation for either pulse or serial data applications up to 1.6GHz.
Supplier's Site
1.6GHz Pulse/Pattern Generator - Model 12020 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
1.6GHz Pulse/Pattern Generator
Model 12020
1.6GHz Pulse/Pattern Generator Model 12020
Features 1.6GHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor testing General purpose pulse testing The Picosecond Advantage: The model 12020 offers a unique combination of high performance and competitive pricing.Description: The Model 12020 is a fully programmable 1.6GHz pulse and pattern generator. This geneator features the option for built-in jitter insertion (random, multi-UI sinusoidal, deterministic). In addition, the Model 12020 offers programmable patterns (user defined or PRBS) and programmable differential output (amplitude/offset). The Model 12020 is an ideal instrument for signal generation for either pulse or serial data applications up to 1.6GHz.

Features

  • 1.6GHz Repetition Rate
  • Programmable Patterns
  • Programmable Differential Output
  • Built-in Jitter Insertion Option
  • Spread Spectrum Clocking
  • 1 or 2 Output Channels
    Applications
  • Serial data testing
  • Clock signal generation
  • Pulse semiconductor testing
  • General purpose pulse testing
    The Picosecond Advantage:
    The model 12020 offers a unique combination of high performance and competitive pricing.Description:
    The Model 12020 is a fully programmable 1.6GHz pulse and pattern generator. This geneator features the option for built-in jitter insertion (random, multi-UI sinusoidal, deterministic). In addition, the Model 12020 offers programmable patterns (user defined or PRBS) and programmable differential output (amplitude/offset).
    The Model 12020 is an ideal instrument for signal generation for either pulse or serial data applications up to 1.6GHz.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc. Picosecond Pulse Labs, Inc.
Product Category Signal Generators Signal Generators
Product Number Model 12020 Model 12020
Product Name 1.6GHz Pulse/pattern Generator 1.6GHz Pulse/Pattern Generator
Device Type Generator Generator
Unlock Full Specs
to access all available technical data

Similar Products

5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Arbitrary Waveform Generators - 2154789 - RS Components, Ltd.
Specs
Inputs 2
Maximum 0.2000 MHz
View Details
UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details