Picosecond Pulse Labs, Inc. Impulse Generator Model 1000D

Description
Features ±35 V Amplitude 1 MHz Max. Repetition Rate 500 ps Impulse Duration (FWHM) Low Jitter, 1.5 ps RMS Applications Spectrum Amplitude Calibrators for EMI measurements Laser Diode Drivers EMP simulators Impulse Response Testing The Picosecond Advantage: Dual +35 V and -35 V outputs, 500 ps impulses with 500 ps duration (FWHM), and high pulse repetition rate.Description: Our Model 1000D Impulse Generator is a complete instrument in an all-metal, shielded cabinet with built-in power supplies, repetition rate clock, single pulse, external trigger input, trigger output, and adjustable delay. Two impulse outputs are provided that provide simultaneous positive and negative polarity impulses. This generator is also useful for impulse response testing of semiconductors, test instruments or networks such as oscilloscopes and coax cables.
Description
Features ±35 V Amplitude 1 MHz Max. Repetition Rate 500 ps Impulse Duration (FWHM) Low Jitter, 1.5 ps RMS Applications Spectrum Amplitude Calibrators for EMI measurements Laser Diode Drivers EMP simulators Impulse Response Testing The Picosecond Advantage: Dual +35 V and -35 V outputs, 500 ps impulses with 500 ps duration (FWHM), and high pulse repetition rate.Description: Our Model 1000D Impulse Generator is a complete instrument in an all-metal, shielded cabinet with built-in power supplies, repetition rate clock, single pulse, external trigger input, trigger output, and adjustable delay. Two impulse outputs are provided that provide simultaneous positive and negative polarity impulses. This generator is also useful for impulse response testing of semiconductors, test instruments or networks such as oscilloscopes and coax cables.

Suppliers

Company
Product
Description
Supplier Links
Impulse Generator - Model 1000D - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Impulse Generator
Model 1000D
Impulse Generator Model 1000D
Features ±35 V Amplitude 1 MHz Max. Repetition Rate 500 ps Impulse Duration (FWHM) Low Jitter, 1.5 ps RMS Applications Spectrum Amplitude Calibrators for EMI measurements Laser Diode Drivers EMP simulators Impulse Response Testing The Picosecond Advantage: Dual +35 V and -35 V outputs, 500 ps impulses with 500 ps duration (FWHM), and high pulse repetition rate.Description: Our Model 1000D Impulse Generator is a complete instrument in an all-metal, shielded cabinet with built-in power supplies, repetition rate clock, single pulse, external trigger input, trigger output, and adjustable delay. Two impulse outputs are provided that provide simultaneous positive and negative polarity impulses. This generator is also useful for impulse response testing of semiconductors, test instruments or networks such as oscilloscopes and coax cables.

Features

  • ±35 V Amplitude
  • 1 MHz Max. Repetition Rate
  • 500 ps Impulse Duration
    (FWHM)
  • Low Jitter, 1.5 ps RMS
    Applications
  • Spectrum Amplitude Calibrators for EMI measurements
  • Laser Diode Drivers
  • EMP simulators
  • Impulse Response Testing
    The Picosecond Advantage:
    Dual +35 V and -35 V outputs, 500 ps impulses with 500 ps duration (FWHM), and high pulse repetition rate.Description:
    Our Model 1000D Impulse Generator is a complete instrument in an all-metal, shielded cabinet with built-in power supplies, repetition rate clock, single pulse, external trigger input, trigger output, and adjustable delay. Two impulse outputs are provided that provide simultaneous positive and negative polarity impulses. This generator is also useful for impulse response testing of semiconductors, test instruments or networks such as oscilloscopes and coax cables.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 1000D
Product Name Impulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details