Picosecond Pulse Labs, Inc. Datasheets for RF Terminations
RF terminations are used to absorb energy and prevent RF signals from reflecting back from open-ended or unused ports.
RF Terminations: Learn more
| Product Name | Notes |
|---|---|
| Features Properly Terminates ECL Logic Circuits (-3.3 V or -5.2 V) DC to 10 GHz Operating Range PECL Terminators Available Applications High Speed Logic Testing The Picosecond Advantage: Signals from... | |
| Features Properly Terminates ECL or PECL Logic Circuits DC to 8 GHz Response <20 ps Risetime Applications Testing High Speed ECL or PECL Logic Testing High Speed LVDS Logic Circuits... | |
| Features Provides proper impedance match and Termination Voltage for 3.3 V PECL logic circuits Operates from DC to 8 GHz Built-in Voltage regulator Applications Testing High Speed PECL Logic Circuits... |