Picosecond Pulse Labs, Inc. Pulse Generator Model 4015D

Description
Features 12 ps transition time -5V pulse amplitude Step waveform -1.9V, 22ps impulse (FWHM) with optional Impulse Forming Network Adjustable repetition rate Internally or externally triggered Applications Risetime calibration standard Impulse or step response testing of semiconductors, components and networks Impulse Ultra WideBand (UWB) RADAR The Picosecond Advantage: Our Model 4015D Pulse Generator is one of the world’s fastest commercially available electrical pulse generators.Description: The Model 4015D Pulse Generator produces an ultra-fast pulse of -5 V with 12 ps falltime into 50 ohms. The pulse is generated in a small external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed, eliminating the risetime slowing effects of interconnecting coaxial cables. A -1.9 V, 22 ps impulse can also be generated with the 4015D by attaching the optional Model 5208 Impulse Forming Network to the pulse head output. If two 5208s are connected in cascade, a 1 V, 12.5 GHz monocycle will result. If higher power levels are required, the impulse or monocycle can be amplified by traveling wave tube amplifiers (TWTA).
Description
Features 12 ps transition time -5V pulse amplitude Step waveform -1.9V, 22ps impulse (FWHM) with optional Impulse Forming Network Adjustable repetition rate Internally or externally triggered Applications Risetime calibration standard Impulse or step response testing of semiconductors, components and networks Impulse Ultra WideBand (UWB) RADAR The Picosecond Advantage: Our Model 4015D Pulse Generator is one of the world’s fastest commercially available electrical pulse generators.Description: The Model 4015D Pulse Generator produces an ultra-fast pulse of -5 V with 12 ps falltime into 50 ohms. The pulse is generated in a small external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed, eliminating the risetime slowing effects of interconnecting coaxial cables. A -1.9 V, 22 ps impulse can also be generated with the 4015D by attaching the optional Model 5208 Impulse Forming Network to the pulse head output. If two 5208s are connected in cascade, a 1 V, 12.5 GHz monocycle will result. If higher power levels are required, the impulse or monocycle can be amplified by traveling wave tube amplifiers (TWTA).

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - Model 4015D - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Pulse Generator
Model 4015D
Pulse Generator Model 4015D
Features 12 ps transition time -5V pulse amplitude Step waveform -1.9V, 22ps impulse (FWHM) with optional Impulse Forming Network Adjustable repetition rate Internally or externally triggered Applications Risetime calibration standard Impulse or step response testing of semiconductors, components and networks Impulse Ultra WideBand (UWB) RADAR The Picosecond Advantage: Our Model 4015D Pulse Generator is one of the world’s fastest commercially available electrical pulse generators.Description: The Model 4015D Pulse Generator produces an ultra-fast pulse of -5 V with 12 ps falltime into 50 ohms. The pulse is generated in a small external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed, eliminating the risetime slowing effects of interconnecting coaxial cables. A -1.9 V, 22 ps impulse can also be generated with the 4015D by attaching the optional Model 5208 Impulse Forming Network to the pulse head output. If two 5208s are connected in cascade, a 1 V, 12.5 GHz monocycle will result. If higher power levels are required, the impulse or monocycle can be amplified by traveling wave tube amplifiers (TWTA).

Features

  • 12 ps transition time
  • -5V pulse amplitude
  • Step waveform
  • -1.9V, 22ps impulse (FWHM)
    with optional Impulse
    Forming Network
  • Adjustable repetition rate
  • Internally or externally
    triggered
    Applications
  • Risetime calibration standard
  • Impulse or step response
    testing of semiconductors,
    components and networks
  • Impulse Ultra WideBand
    (UWB) RADAR
    The Picosecond Advantage:
    Our Model 4015D Pulse Generator is one of the world’s fastest commercially available electrical pulse generators.Description:
    The Model 4015D Pulse Generator produces an ultra-fast pulse of -5 V with 12 ps falltime into 50 ohms. The pulse is generated in a small external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed, eliminating the risetime slowing effects of interconnecting coaxial cables. A -1.9 V, 22 ps impulse can also be generated with the 4015D by attaching the optional Model 5208 Impulse Forming Network to the pulse head output. If two 5208s are connected in cascade, a 1 V, 12.5 GHz monocycle will result. If higher power levels are required, the impulse or monocycle can be amplified by traveling wave tube amplifiers (TWTA).
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 4015D
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1759994 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, lan, usb host, usbtmc
Inputs 2
View Details
RF Generator - SSG5040X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details