Picosecond Pulse Labs, Inc. Programmable Pulse Generator Model 10,060A

Description
Features Rectangular Waveform IEEE-488 Programmable User-Friendly Controls 10V, 45 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Low Jitter, 1.5 ps RMS 81 dB Variable Attenuator (1 dB Steps) Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: A high-speed (55 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing, and sag, and adjustable pulse amplitude. The pulse shape from this standards-quality generator is extremely stable as the amplitude, duration, and pulse repitition rate are changed.Description: Our Model 10,060A produces 10 V pulses with 55 ps risetime and duration adjustable from 100 ps to 10 ns. All of the pulse parameters, except rise/falltimes, are fully programmable via the GPIB (IEEE-488) interface. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks.
Description
Features Rectangular Waveform IEEE-488 Programmable User-Friendly Controls 10V, 45 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Low Jitter, 1.5 ps RMS 81 dB Variable Attenuator (1 dB Steps) Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: A high-speed (55 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing, and sag, and adjustable pulse amplitude. The pulse shape from this standards-quality generator is extremely stable as the amplitude, duration, and pulse repitition rate are changed.Description: Our Model 10,060A produces 10 V pulses with 55 ps risetime and duration adjustable from 100 ps to 10 ns. All of the pulse parameters, except rise/falltimes, are fully programmable via the GPIB (IEEE-488) interface. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks.

Suppliers

Company
Product
Description
Supplier Links
Programmable Pulse Generator - Model 10,060A - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Programmable Pulse Generator
Model 10,060A
Programmable Pulse Generator Model 10,060A
Features Rectangular Waveform IEEE-488 Programmable User-Friendly Controls 10V, 45 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Low Jitter, 1.5 ps RMS 81 dB Variable Attenuator (1 dB Steps) Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: A high-speed (55 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing, and sag, and adjustable pulse amplitude. The pulse shape from this standards-quality generator is extremely stable as the amplitude, duration, and pulse repitition rate are changed.Description: Our Model 10,060A produces 10 V pulses with 55 ps risetime and duration adjustable from 100 ps to 10 ns. All of the pulse parameters, except rise/falltimes, are fully programmable via the GPIB (IEEE-488) interface. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks.

Features

  • Rectangular Waveform
  • IEEE-488 Programmable
  • User-Friendly Controls
  • 10V, 45 ps Risetime Pulse
  • 100 ps to 10 ns Pulse Duration
  • Low Jitter, 1.5 ps RMS
  • 81 dB Variable Attenuator
    (1 dB Steps)
    Applications
  • EMI, EMC and EMP Testing
  • TDR and TDT Testing
  • UWB Testing
    The Picosecond Advantage:
    A high-speed (55 ps risetime) pulse generator with excellent transient response with minimal overshoot, ringing, and sag, and adjustable pulse amplitude. The pulse shape from this standards-quality generator is extremely stable as the amplitude, duration, and pulse repitition rate are changed.Description:
    Our Model 10,060A produces 10 V pulses with 55 ps risetime and duration adjustable from 100 ps to 10 ns. All of the pulse parameters, except rise/falltimes, are fully programmable via the GPIB (IEEE-488) interface. Slower risetimes can be obtained by externally attaching a risetime filter. Impulses can be created by adding one of our Impulse Forming Networks.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Signal Generators
Product Number Model 10,060A
Product Name Programmable Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Waveform Generator - SDG2042X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details