Picosecond Pulse Labs, Inc. Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Product Name Notes
Features DC to 40 GHz Frequency Response 5 ps Risetime K™ Connectors Applications 40 Gb/s Telecommunication Systems High Speed Pulse Measurements RF and Microwave Systems The Picosecond Advantage: These attenuators...
Features DC to 60 GHz Frequency Response 5 ps Risetime V™Connectors Applications 40 Gb/s Telecommunication Systems High Speed Pulse Measurements RF and Microwave Systems The Picosecond Advantage: These attenuators have...
Features SMA Connectors DC to 18 GHz 8 ps Risetime Applications Test and Measurement Telecommunications Systems High-speed Pulse Measurements RF and Microwave The Picosecond Advantage: These attenuators have excellent transient...