TFC Ltd. Flat Flap Discs Flat Flap Discs

Description
Material: Zirconium Size Dia: 115 - 180mm Grit Range: 36 - 120
Description
Material: Zirconium Size Dia: 115 - 180mm Grit Range: 36 - 120

Suppliers

Company
Product
Description
Supplier Links
Flat Flap Discs - Flat Flap Discs - TFC Ltd.
Heathfield, United Kingdom
Flat Flap Discs
Flat Flap Discs
Flat Flap Discs Flat Flap Discs
Material: Zirconium Size Dia: 115 - 180mm Grit Range: 36 - 120

Material:

Zirconium


Size Dia:

115 - 180mm


Grit Range:

36 - 120

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Flap Wheels and Specialty Abrasives
Product Number Flat Flap Discs
Product Name Flat Flap Discs
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137420 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Long Life Blending Flap Discs - ENDURO-FLEX™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
Flap Disc - WEI-50606 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Discs - Z6001F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details