TFC Ltd. Spindle Mops Spindle Mops

Description
Material: Aluminium Oxide Size: 25 x 10 - 80 x 50mm, on 3 or 6mm Shaft Grit Range: 40 - 320
Description
Material: Aluminium Oxide Size: 25 x 10 - 80 x 50mm, on 3 or 6mm Shaft Grit Range: 40 - 320

Suppliers

Company
Product
Description
Supplier Links
Spindle Mops - Spindle Mops - TFC Ltd.
Heathfield, United Kingdom
Spindle Mops
Spindle Mops
Spindle Mops Spindle Mops
Material: Aluminium Oxide Size: 25 x 10 - 80 x 50mm, on 3 or 6mm Shaft Grit Range: 40 - 320

Material:

Aluminium Oxide


Size:

25 x 10 - 80 x 50mm, on 3 or 6mm Shaft


Grit Range:

40 - 320

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Power and Rotary Brushes
Product Number Spindle Mops
Product Name Spindle Mops
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
Applications Dry; Cleaning and Surface Conditioning; Bench or Backstand
View Details
Abrasive Brushes - 2213573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4000 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Cup Brush Knot-twisted Wires -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Brush Type / Shape Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
FybRglass® Wobble Wheel - Bagged - AE0274 - Eraser Company, Inc.
Specs
Brush Type / Shape Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details