TFC Ltd. Angled Flap Discs Angled Flap Discs

Description
Material: Aluminium Size Dia: 115 - 180mm Grit Range: 36 - 120
Description
Material: Aluminium Size Dia: 115 - 180mm Grit Range: 36 - 120

Suppliers

Company
Product
Description
Supplier Links
Angled Flap Discs - Angled Flap Discs - TFC Ltd.
Heathfield, United Kingdom
Angled Flap Discs
Angled Flap Discs
Angled Flap Discs Angled Flap Discs
Material: Aluminium Size Dia: 115 - 180mm Grit Range: 36 - 120

Material:

Aluminium


Size Dia:

115 - 180mm


Grit Range:

36 - 120

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Flap Wheels and Specialty Abrasives
Product Number Angled Flap Discs
Product Name Angled Flap Discs
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit ZA Coarse Center Mount Aluminum Conical Flap Disc - 08834193429 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 15300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Disc For Polishing and Mirror Finishes - ULTIMATE SHINE™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 7300 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Flap Disc - WEI-50699 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Discs - Z7045FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details