Pacific International Bearing, Inc. Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20
Product Name Notes
Deep Groove Ball Bearing
FAG Brand / 20 Mm X 47 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 20 Mm X 47 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 20 Mm X 47 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 25 Mm X 52 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 25 Mm X 52 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 30 Mm X 62 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 30 Mm X 62 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 30 Mm X 62 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 35 Mm X 72 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 35 Mm X 72 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 35 Mm X 72 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 40 Mm X 80 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 40 Mm X 80 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 45 Mm X 85 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 45 Mm X 85 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 45 Mm X 85 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 45 Mm X 85 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 50 Mm X 90 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / One Contact Rubber Seal
FAG Brand / 50 Mm X 90 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 50 Mm X 90 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 50 Mm X 90 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals
FAG Brand / 50 Mm X 90 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 50 Mm X 90 Mm X 20 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 55 Mm X 100 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / One Contact Rubber Seal
FAG Brand / 55 Mm X 100 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 55 Mm X 100 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 55 Mm X 100 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 55 Mm X 100 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 60 Mm X 110 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / One Contact Rubber Seal
FAG Brand / 60 Mm X 110 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 60 Mm X 110 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 60 Mm X 110 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 60 Mm X 110 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 65 Mm X 120 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / One Contact Rubber Seal
FAG Brand / 65 Mm X 120 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 65 Mm X 120 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 65 Mm X 120 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 65 Mm X 120 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 80 Mm X 140 Mm X 26 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 85 Mm X 150 Mm X 28 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 90 Mm X 160 Mm X 30 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 90 Mm X 160 Mm X 30 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
Radial Ball Bearings
TPI Brand / .5000 In X 40 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / .7500 In X 40 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 0.625 In X 40 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 16 Mm In X 40 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 17 Mm X 40 Mm 12 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 17 Mm X 40 Mm 12 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 17 Mm X 40 Mm 12 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 20 Mm X 47 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 20 Mm X 47 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 20 Mm X 47 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 25 Mm X 52 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 25 Mm X 52 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 25 Mm X 52 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 30 Mm X 62 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 30 Mm X 62 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 35 Mm X 72 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 35 Mm X 72 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 35 Mm X 72 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 40 Mm X 80 Mm 18 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 40 Mm X 80 Mm 18 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 40 Mm X 80 Mm 18 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 45 Mm X 85 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 45 Mm X 85 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields

<< Prev Next >>