FAG Bearing Radial Ball Bearings 6206-N-C3

Description
Deep Groove Ball Bearing
Description
Deep Groove Ball Bearing
Datasheet
Datasheet Summary
Powered by GS/AI

The 6206-N-C3 is a single row radial deep groove ball bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 30 mm, an outer diameter of 62 mm, and a width of 16 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C3, indicating a greater than normal clearance for applications requiring higher speeds or thermal expansion. This bearing is suitable for various engineering applications where reliable performance is essential.

Datasheet Summary
Powered by GS/AI

The 6206-N-C3 is a single row radial deep groove ball bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 30 mm, an outer diameter of 62 mm, and a width of 16 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C3, indicating a greater than normal clearance for applications requiring higher speeds or thermal expansion. This bearing is suitable for various engineering applications where reliable performance is essential.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6206-N-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6206-N-C3
Radial Ball Bearings 6206-N-C3
Deep Groove Ball Bearing

Deep Groove Ball Bearing

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6206-N-C3
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details