FAG Bearing Ball Bearings 6216

Description
FAG 6216 Ball Bearing
Request a Quote Datasheet
Description
FAG 6216 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600458
Ball Bearings 2600458
FAG 6216 Ball Bearing

FAG 6216 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6216 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6216
Radial Ball Bearings 6216
FAG Brand / 80 Mm X 140 Mm X 26 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 80 Mm X 140 Mm X 26 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600458 6216
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 6189878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details