Pacific International Bearing, Inc. Datasheets for Plain Bearings and Sleeve Bearings
Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action.
Plain Bearings and Sleeve Bearings: Learn more
| Product Name | Notes |
|---|---|
| 140mm X 210mm X 90mm / Split Race Spherical | |
| 50mm X 90mm X 56mm / Steel/steel | |
| CHINA Brand / 12mm X 22mm X 10mm / Steel/steel | |
| CHINA Brand / 15mm X 26mm X 12mm / Steel/steel | |
| CHINA Brand / 17mm X 30mm X 14mm / Steel/steel | |
| CHINA Brand / 20mm X 35mm X 16mm / Steel/steel | |
| INA Brand / Spherical Plain Bearing / Angular Contact Spherical Plai | |
| INA Brand / Spherical Plain Bearing / Axial Spherical Plain Bearing. | |
| INA Brand / Spherical Plain Bearing / Large Radial Spherical Plain B | |
| INA Brand / Spherical Plain Bearing / Radial Spherical Plain Bearing | |
| INA Brand / Spherical Plain Bearing | |
| KGBAL Brand / 1.0in X 1.625in X 1.5in / Steel/steel | |
| KGBAL Brand / 1.250in X 2.000in X 1.875in / Steel/steel / Sealed | |
| KGBAL Brand / 1.250in X 2.000in X 1.875in / Steel/steel | |
| KGBAL Brand / 1.375in X 2.188in X 2.062in / Steel/steel | |
| KGBAL Brand / 1.500in X 2.438in X 2.250in / Steel/steel | |
| KGBAL Brand / 1.750in X 2.813in X 2.625in / Steel/steel / Sealed | |
| KGBAL Brand / 102mm X 159mm X 89mm / Steel/steel | |
| KGBAL Brand / 108mm X 168mm X 94mm / Steel/steel / Sealed | |
| KGBAL Brand / 108mm X 168mm X 94mm / Steel/steel | |
| KGBAL Brand / 114mm X 178mm X 100mm / Steel/steel / Sealed | |
| KGBAL Brand / 114mm X 178mm X 100mm / Steel/steel | |
| KGBAL Brand / 12.70mm X 22.225mm X 11.10mm / Steel/steel | |
| KGBAL Brand / 127mm X 197mm X 111mm / Steel/steel / Sealed | |
| KGBAL Brand / 127mm X 197mm X 111mm / Steel/steel | |
| KGBAL Brand / 15.875mm X 26.988mm X 13.894mm / Steel/steel | |
| KGBAL Brand / 152mm X 222mm X 121mm / Steel/steel / Sealed | |
| KGBAL Brand / 16mm X 27mm X 14mm / Steel/steel | |
| KGBAL Brand / 19mm X 32mm X 17mm / Steel/steel / Sealed | |
| KGBAL Brand / 19mm X 32mm X 17mm / Steel/steel | |
| KGBAL Brand / 2.0in X 3.188in X 1.75in / 2in Plain Spherical Steel/ptfe / Sealed | |
| KGBAL Brand / 2.0in X 3.188in X 3.0in / Steel/steel | |
| KGBAL Brand / 22mm X 37mm X 19mm / Steel/steel / Sealed | |
| KGBAL Brand / 22mm X 37mm X 19mm / Steel/steel | |
| KGBAL Brand / 25mm X 41mm X 22mm / Steel/steel / Sealed | |
| KGBAL Brand / 25mm X 41mm X 22mm / Steel/steel | |
| KGBAL Brand / 30mm X 47mm X 22mm / Steel/steel | |
| KGBAL Brand / 32mm X 51mm X 28mm / Steel/steel / Sealed | |
| KGBAL Brand / 32mm X 51mm X 28mm / Steel/steel | |
| KGBAL Brand / 35mm X 55mm X 25mm / Steel/steel | |
| KGBAL Brand / 35mm X 56mm X 30mm / Steel/steel / Sealed | |
| KGBAL Brand / 35mm X 56mm X 30mm / Steel/steel | |
| KGBAL Brand / 38mm X 62mm X 33mm / Steel/steel / Sealed | |
| KGBAL Brand / 38mm X 62mm X 33mm / Steel/steel | |
| KGBAL Brand / 40mm X 62mm X 28mm / Steel/steel | |
| KGBAL Brand / 44mm X 71mm X 39mm / Steel/steel / Sealed | |
| KGBAL Brand / 44mm X 71mm X 39mm / Steel/steel | |
| KGBAL Brand / 45mm X 68mm X 32mm / Steel/steel / Sealed | |
| KGBAL Brand / 50mm X 75mm X 35mm / Steel/steel / Sealed | |
| KGBAL Brand / 50mm X 75mm X 35mm / Steel/steel | |
| KGBAL Brand / 51mm X 81mm X 44mm / Steel/steel / Sealed | |
| KGBAL Brand / 51mm X 81mm X 44mm / Steel/steel | |
| KGBAL Brand / 57mm X 90mm X 50mm / Steel/steel / Sealed | |
| KGBAL Brand / 57mm X 90mm X 50mm / Steel/steel | |
| KGBAL Brand / 60mm X 90mm X 44mm / Steel/steel / Sealed | |
| KGBAL Brand / 60mm X 90mm X 44mm / Steel/steel | |
| KGBAL Brand / 64mm X 100mm X 56mm / Steel/steel / Sealed | |
| KGBAL Brand / 64mm X 100mm X 56mm / Steel/steel | |
| KGBAL Brand / 70mm X 111mm X 61mm / Steel/steel / Sealed | |
| KGBAL Brand / 70mm X 111mm X 61mm / Steel/steel | |
| KGBAL Brand / 76mm X 121mm X 67mm / Steel/steel / Sealed | |
| KGBAL Brand / 76mm X 121mm X 67mm / Steel/steel | |
| KGBAL Brand / 83mm X 130mm X 72mm / Steel/steel | |
| KGBAL Brand / 89mm X 140mm X 78mm / Steel/steel / Sealed | |
| KGBAL Brand / 95mm X 149mm X 83mm / Steel/steel | |
| PIB Brand / 100mm X 150mm X 70mm / Steel/steel | |
| PIB Brand / 110mm X 160mm X 70mm / Steel/steel | |
| PIB Brand / 25mm X 42mm X 20mm / Steel/steel | |
| PIB Brand / 45mm X 68mm X 32mm / Steel/steel | |
| PIB Brand / 80mm X 120mm X 55mm / Steel/steel | |
| PIB Brand / 90mm X 130mm X 60mm / Steel/steel | |
| Spherical plain bearing | |
| Steel/Steel |