FAG Bearing Radial Ball Bearings 6217-N

Description
Deep Groove Ball Bearing
Description
Deep Groove Ball Bearing
Datasheet
Datasheet Summary
Powered by GS/AI

The 6217-N Radial Ball Bearing from Pacific International Bearing, Inc. features a bore diameter of 85 mm, an outer diameter of 150 mm, and a width of 28 mm. It is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. This bearing is designed as a single row, deep groove type with an open closure, allowing for easy lubrication and maintenance. The radial clearance is classified as normal, making it suitable for a variety of applications where standard tolerances are acceptable.

Datasheet Summary
Powered by GS/AI

The 6217-N Radial Ball Bearing from Pacific International Bearing, Inc. features a bore diameter of 85 mm, an outer diameter of 150 mm, and a width of 28 mm. It is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. This bearing is designed as a single row, deep groove type with an open closure, allowing for easy lubrication and maintenance. The radial clearance is classified as normal, making it suitable for a variety of applications where standard tolerances are acceptable.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6217-N - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6217-N
Radial Ball Bearings 6217-N
Deep Groove Ball Bearing

Deep Groove Ball Bearing

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6217-N
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-9 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7500 inch (95.250 mm)
View Details