FAG Bearing Radial Ball Bearings 6205-C-Z-C3

Description
Deep Groove Ball Bearing
Description
Deep Groove Ball Bearing
Datasheet
Datasheet Summary
Powered by GS/AI

The 6205-C-Z-C3 is a single row radial deep groove ball bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 25 mm, an outer diameter of 52 mm, and a width of 15 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It includes a metallic shield for protection against contaminants and has a radial clearance rating of C3, indicating a greater than normal internal clearance which can accommodate thermal expansion and misalignment. This bearing is suitable for applications requiring reliable performance in various operating conditions.

Datasheet Summary
Powered by GS/AI

The 6205-C-Z-C3 is a single row radial deep groove ball bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 25 mm, an outer diameter of 52 mm, and a width of 15 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It includes a metallic shield for protection against contaminants and has a radial clearance rating of C3, indicating a greater than normal internal clearance which can accommodate thermal expansion and misalignment. This bearing is suitable for applications requiring reliable performance in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6205-C-Z-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6205-C-Z-C3
Radial Ball Bearings 6205-C-Z-C3
Deep Groove Ball Bearing

Deep Groove Ball Bearing

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6205-C-Z-C3
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-9 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7500 inch (95.250 mm)
View Details